EN
  • EN
  • DE

ATSAMD21J15B-AFT

Part No ATSAMD21J15B-AFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64TQFP / ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355632-ATSAMD21J15B-AFT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J15B-AFT CAD Model

Description

Microchip Technology's ATSAMD21J15B-AFT Microcontroller

The ATSAMD21J15B-AFT is a high-performance, power-efficient microcontroller from Microchip Technology that is part of the SAM D21 family. This device is built around a 32-bit ARM Cortex-M0+ processor, which is designed to offer a balance between performance and power consumption, making it an ideal choice for a wide range of applications in the industrial, consumer, automotive, and IoT sectors.

Key Features of ATSAMD21J15B-AFT

  • CPU: 32-bit ARM Cortex-M0+ processor running at up to 48MHz, providing a perfect solution for applications requiring a full-featured microcontroller with low power consumption.
  • Memory: Comes with 32KB of SRAM and 256KB of flash memory, which is ample space for complex applications and allows for efficient data storage and code management.
  • Advanced Peripherals: Includes a variety of peripherals such as multiple serial communication modules (SERCOM), which can be configured to the user's requirements as USART, UART, SPI, and I2C interfaces.
  • Power Management: Features various power-saving modes to reduce power consumption during idle or sleep states, which is crucial for battery-powered or energy-sensitive applications.
  • Connectivity: Offers extensive connectivity options with full-speed USB interface and peripheral touch controller for capacitive touch functionality.
  • Package: Available in a 64-pin TQFP package, providing a compact form factor suitable for space-constrained applications.
  • Development Support: Supported by Microchip's extensive development ecosystem, including the Atmel Studio IDE, Atmel Start, and a wide range of software libraries and development boards.

Applications for ATSAMD21J15B-AFT

The versatility of the ATSAMD21J15B-AFT microcontroller makes it suitable for an array of applications, including but not limited to:

  • Smart home devices
  • Wearable technology
  • Industrial control systems
  • Internet of Things (IoT) nodes
  • Automotive accessories
  • Medical devices

With its robust feature set, the ATSAMD21J15B-AFT from Microchip Technology stands out as a microcontroller that can drive innovation and efficiency in your next embedded design project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess