EN
  • EN
  • DE

ATSAMD21J16B-AFT

Part No ATSAMD21J16B-AFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAMD21J16B-AFTDKRINACTIVE,1611-ATSAMD21J16B-AFTTR-ND,ATSAMD21J16B-AFTDKR,1611-ATSAMD21J16B-AFTDKR,ATSAMD21J16B-AFTTR,1611-ATSAMD21J16B-AFTTR,1611-ATSAMD21J16B-AFTCT,ATSAMD21J16B-AFTCT,ATSAMD21J16B-AFT-ND,1611-ATSAMD21J16B-AFTDKR-ND,1611-ATSAMD21J16B-AFTTRINACTIVE
Standard Package 1,500
Win Source Part Number 1204555-ATSAMD21J16B-AFT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J16B-AFT CAD Model

Description

Microchip Technology's ATSAMD21J16B-AFT Microcontroller

The ATSAMD21J16B-AFT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a perfect balance between efficiency and computing power. This device is a part of the wider SAM D21 family, which is based on the powerful ARM Cortex-M0+ processor. The processor runs at a maximum frequency of 48MHz and comes with a range of 32KB of RAM and 256KB of Flash memory, providing ample space for complex applications and software stacks.

The ATSAMD21J16B-AFT is equipped with an extensive set of peripherals that are designed to facilitate rapid development and deployment of a wide range of applications. These peripherals include a variety of serial communication modules such as I2C, SPI, and USART, which are essential for modern IoT and connected devices. Additionally, it features a 12-bit ADC with up to 20 channels, offering precise analog to digital conversion which is crucial for sensor-based applications.

One of the key advantages of the ATSAMD21J16B-AFT is its power efficiency. The microcontroller supports multiple power-saving modes, which allows for reduced power consumption during idle or low-activity periods, making it ideal for battery-powered and portable devices. Moreover, it operates within a voltage range of 1.62V to 3.63V, providing flexibility in terms of power sourcing.

Furthermore, the device includes a Full-Speed USB interface, which not only enables easy integration with USB-based systems but also provides a fast and reliable method for data transfer and firmware updates. The microcontroller also supports DMA (Direct Memory Access) transfers, which helps in offloading the CPU during data transfer operations, enhancing the system's overall performance.

For security-centric applications, the ATSAMD21J16B-AFT offers a variety of features including a True Random Number Generator (TRNG) and hardware-based encryption modules, ensuring secure data communication and storage.

Developers can take advantage of the integrated development environments (IDEs) and software support provided by Microchip, including the Atmel Studio, Atmel START, and the robust ASF (Atmel Software Framework). This comprehensive support accelerates the development process, from prototyping to production.

In conclusion, the ATSAMD21J16B-AFT by Microchip Technology is a versatile and powerful microcontroller that is well-suited for a wide array of applications, from IoT devices to industrial control systems. Its combination of high performance, extensive peripheral set, and power efficiency makes it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3223 $53.2230
23+ $4.3670 $100.4410
36+ $4.2306 $152.3016
49+ $4.0941 $200.6109
64+ $3.9576 $253.2864
85+ $3.5482 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess