EN
  • EN
  • DE

ATSAMD21J18A-AFT

Part No ATSAMD21J18A-AFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD21
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338703-ATSAMD21J18A-AFT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J18A-AFT CAD Model

Description

Microchip Technology's ATSAMD21J18A-AFT Microcontroller

The ATSAMD21J18A-AFT is a high-performance, low-power microcontroller from Microchip Technology, featuring the powerful 32-bit ARM Cortex-M0+ processor. This microcontroller is designed for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: Comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Options: Features a rich set of input/output options, including up to 52 programmable I/O pins, which provide flexibility for interfacing with a wide array of peripherals and sensors.
  • Connectivity: Includes serial communication modules such as I2C, SPI, and USART, allowing for easy integration into various communication networks.
  • Analog Features: Offers analog functionalities with its 12-bit ADC with up to 20 channels, and a 10-bit DAC, enabling the microcontroller to handle analog signals in applications requiring precise measurement and control.
  • Timers and PWM: Contains several timer/counters, PWM channels, and a real-time counter, which are essential for tasks that require precise timing and waveform generation.
  • Power Efficiency: Designed for power-sensitive applications, the ATSAMD21J18A-AFT supports multiple power-saving modes, including Idle and Standby modes, to minimize energy consumption.
  • Operating Conditions: Can operate within a wide range of temperatures (-40°C to +85°C), making it suitable for harsh environments.
  • Programming and Debugging: Offers full support for programming and debugging capabilities through the Serial Wire Debug (SWD) interface.
  • Package: Available in a 48-pin TQFP package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the ATSAMD21J18A-AFT microcontroller makes it an ideal choice for a variety of applications, including automation systems, smart home devices, battery-operated devices, and other embedded systems that require efficient power management and robust processing capabilities.

Overall, Microchip's ATSAMD21J18A-AFT is a feature-rich microcontroller that delivers the performance and flexibility needed to drive innovation in the modern electronics landscape.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7412 $54.1884
16+ $6.3518 $101.6288
25+ $6.1533 $153.8325
34+ $5.9548 $202.4632
44+ $5.7563 $253.2772
59+ $5.1608 $304.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess