EN
  • EN
  • DE

ATSAMD51J19A-AF

Part No ATSAMD51J19A-AF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000420-ATSAMD51J19A-AF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Speed 120MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J19A-AF CAD Model

Description

The ATSAMD51J19A-AF is a high-performance, 32-bit microcontroller from Microchip Technology, designed for a wide range of applications. This MCU is part of the SAM D51 series and is based on the powerful ARM Cortex-M4 processor with a Floating Point Unit (FPU). It operates at a maximum frequency of 120 MHz, providing the computational power necessary for complex tasks in advanced embedded systems.

With 512 KB of in-system self-programmable Flash memory and 192 KB of SRAM, the ATSAMD51J19A-AF offers ample storage for your application code and data. It also supports a wide variety of peripherals, including multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C interfaces, providing excellent connectivity options for your design.

The device is equipped with a full-speed USB interface and a Device and Host operation, ensuring seamless integration with USB-enabled devices. Its rich set of peripherals also includes a 12-bit ADC with up to 16 channels, a 10-bit DAC, and multiple timers/counters, which are essential for precise control and measurement tasks in embedded systems.

Safety and reliability are key components of the ATSAMD51J19A-AF, featuring a built-in brown-out detector, watchdog timer, and error correction code (ECC) on the Flash memory. These features help to maintain the integrity of your system and ensure stable operation under varying conditions.

The microcontroller is housed in a 48-pin TQFP package, which is suitable for space-constrained applications while still offering enough pins for interfacing with other components in your system. The ATSAMD51J19A-AF operates over an extended temperature range, making it an ideal choice for industrial and outdoor applications where temperature variations are a concern.

Whether you are developing an IoT device, consumer electronics, industrial control systems, or any other application requiring a robust and capable MCU, the Microchip ATSAMD51J19A-AF is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess