EN
  • EN
  • DE

ATSAMDA1E16B-ABT

Part No ATSAMDA1E16B-ABT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM DA1, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATSAMDA1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMDA1E16B-ABTDKR, ATSAMDA1E16B-ABTTR, ATSAMDA1E16B-ABTCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862511-ATSAMDA1E16B-ABT
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1E16B-ABT CAD Model

Description

Microchip Technology ATSAMDA1E16B-ABT

The ATSAMDA1E16B-ABT is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This advanced MCU is based on the powerful ARM Cortex-M0+ processor, which provides a perfect balance between energy efficiency and processing capability.

With a clock speed of up to 48 MHz, the ATSAMDA1E16B-ABT is capable of handling complex tasks while maintaining a low power consumption profile. It comes equipped with 16KB of RAM and 256KB of flash memory, offering ample space for your application code and data storage needs. The MCU also features a variety of peripherals, including multiple serial communication modules, which support I2C, SPI, and UART protocols, making it highly versatile for a wide range of communication requirements.

The MCU's rich set of I/O capabilities is further enhanced by its support for capacitive touch sensing, which enables the development of intuitive user interfaces for a variety of applications. Its analog capabilities are not left behind, with integrated ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and analog comparators that facilitate precise sensor readings and control tasks.

Safety and reliability are key aspects of the ATSAMDA1E16B-ABT, featuring a built-in watchdog timer, brown-out detector, and power-on reset to ensure stable operation under varying power conditions. Furthermore, it provides hardware support for real-time control applications thanks to its PWM (Pulse Width Modulation) and timer/counters.

Designed for ease of development, this MCU is supported by Microchip's robust development tools and software libraries, which streamline the development process from prototyping to production. The ATSAMDA1E16B-ABT is a compelling choice for designers looking to create efficient and reliable systems in sectors such as industrial control, consumer electronics, Internet of Things (IoT) devices, and much more.

In summary, the ATSAMDA1E16B-ABT from Microchip Technology is a feature-rich and versatile MCU that offers a perfect blend of performance, power efficiency, and functionality, making it an ideal choice for a myriad of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5826 $52.9130
12+ $8.6831 $104.1972
18+ $8.4118 $151.4124
25+ $8.1404 $203.5100
32+ $7.8691 $251.8112
43+ $7.0551 $303.3693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess