The M82C53A-2 is a programmable interval timer (PIT) chip, often used in older computer systems and embedded applications. Manufactured by OKI/Metcal, this device provides three independent 16-bit counters that can be configured to generate various timing signals, square waves, and interrupt requests. The M82C53A-2 is a versatile component for implementing real-time functions and controlling peripheral devices.
Applications:
- Real-time clocks
- Frequency generators
- Event counters
- Motor speed control
- Interrupt generation
- Peripheral device timing
Features:
- Three independent 16-bit counters
- Six programmable modes of operation
- Binary or BCD counting
- Read/write capability of counters
- TTL compatible inputs and outputs
- Single 5V power supply
Benefits:
- Provides precise timing control for various applications
- Reduces CPU overhead by handling timing tasks in hardware
- Offers flexible configuration options to meet different application requirements
- Simplifies system design by integrating multiple timing functions into a single chip
- Enables accurate and reliable timing performance
- Supports a wide range of operating frequencies
Additional Details:
The M82C53A-2 is typically interfaced to a microprocessor or microcontroller via an 8-bit data bus and several control signals. Each of the three counters can be programmed independently to operate in one of six different modes, allowing for a wide range of timing functions to be implemented. The device supports both binary and BCD counting, providing flexibility for different applications. The ability to read and write to the counters allows for dynamic adjustment of the timing parameters. The M82C53A-2 is a reliable and versatile component for implementing timing functions in a variety of embedded systems. The "-2" suffix typically indicates a specific speed grade or operating frequency.