EN
  • EN
  • DE

UDA1342TS/N1

Part No UDA1342TS/N1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description IC, Codec, Audio, Minidisc, 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Interface I2C, I2S
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of A/D Converters 4
Number of ADC Channels 4
Number of D/A Converters 2
Number of DAC Channels 2
Number of Pins 28
REACH SVHC No SVHC
RoHS Compliant
Signal to Noise Ratio (SNR) 99 dB
Win Source Part Number 972699-UDA1342TS/N1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDA1342TS/N1 CAD Model

Description

The UDA1342TS/N1 is a high-performance audio codec from NXP Semiconductors, designed to deliver exceptional sound quality for a wide range of audio applications. This versatile codec integrates both digital-to-analog converter (DAC) and analog-to-digital converter (ADC) functionalities, making it an ideal solution for portable and stationary audio systems.

Key Features

  • High-Quality Audio: The UDA1342TS/N1 supports 24-bit audio processing, ensuring high-fidelity sound reproduction with a dynamic range that satisfies audiophile standards.
  • Multiple Audio Formats: It is compatible with various audio data formats, including I2S and LSB-justified, providing flexibility to interface with different microcontrollers and DSPs.
  • Low Power Consumption: Designed for power-sensitive applications, the codec operates efficiently, making it suitable for battery-operated devices.
  • Integrated Filters: On-chip digital filtering options, such as de-emphasis and mute functions, allow for enhanced audio output control and noise reduction.
  • Flexible Sampling Rates: The device supports a wide range of sampling rates, accommodating standard audio (44.1 kHz, 48 kHz) and higher resolutions, adapting to various audio quality requirements.

Applications

The UDA1342TS/N1 is designed to be used in a variety of audio applications, including:

  • Portable audio players
  • Home audio systems
  • Automotive audio systems
  • Professional audio equipment
  • USB audio interfaces

Technical Specifications

Parameter Specification
Resolution 24-bit
Audio Interface I2S, LSB-justified
Supply Voltage 2.7V to 3.6V
Operating Temperature -40°C to +85°C

Quality and Reliability

As with all NXP products, the UDA1342TS/N1 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. It is available in an SSOP package, providing a compact solution for space-constrained applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess