EN
  • EN
  • DE

MP7613BE

Part No MP7613BE
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965160-MP7613BE
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7613BE CAD Model

Description

The MP7613BE is a high-performance, single-channel, synchronous step-down converter designed for a wide range of applications. Manufactured by Exar Corporation, this device provides a compact and efficient power solution for various electronic systems. It offers a fixed-frequency operation, which simplifies design and reduces external component count. The MP7613BE integrates all essential functions, including power switches, control circuitry, and protection features, making it a reliable and easy-to-use solution for point-of-load regulation.

Applications:

  • Point-of-Load Regulation: Used in various electronic devices requiring stable voltage supply.
  • Consumer Electronics: Powering various components in TVs, set-top boxes, and other consumer devices.
  • Industrial Applications: Supplying power to sensors, controllers, and other industrial equipment.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Computing Systems: Used in motherboards, graphic cards, and other computer peripherals.

Features:

  • High Efficiency: Optimizes power conversion to reduce heat generation and improve overall system efficiency.
  • Fixed-Frequency Operation: Simplifies design and reduces external component count.
  • Internal Power Switches: Reduces external component count and simplifies layout.
  • Over-Temperature Protection (OTP): Protects the device from thermal damage.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating with insufficient input voltage.
  • Compact Package: Minimizes board space requirements.

Benefits:

  • Increased System Reliability: Protection features ensure stable and reliable operation.
  • Simplified Design: Integrated features reduce external component count.
  • Reduced Power Consumption: High efficiency minimizes power losses.
  • Compact Solution: Small package size saves valuable board space.
  • Improved Thermal Performance: High efficiency reduces heat generation.

Additional Details:

The MP7613BE typically operates with an input voltage range of 4.5V to 18V and provides an adjustable output voltage. The switching frequency is internally set, which allows for optimized performance and ease of use. This device is available in a compact package, suitable for space-constrained applications. Its integrated protection features enhance system robustness and reliability, making it suitable for demanding industrial and consumer applications. The device uses synchronous rectification to further increase efficiency.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess