EN
  • EN
  • DE

ATSAMDA1G15B-ABTVAO

Part No ATSAMDA1G15B-ABTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Touch and Gesture, 1024Bytes, 2.7V to 3.63V, TQFP-48, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117596-ATSAMDA1G15B-ABTVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1G15B-ABTVAO CAD Model

Description

Microchip Technology's ATSAMDA1G15B-ABTVAO

The ATSAMDA1G15B-ABTVAO is a highly integrated microcontroller from Microchip Technology, designed for efficiency and power in high-performance applications. This product is part of the SAM D family, which is known for its low-power operation and advanced peripherals tailored for industrial and consumer applications. With its ARM Cortex-M0+ processor core, the ATSAMDA1G15B-ABTVAO delivers the perfect balance between performance and power consumption.

This microcontroller operates at a maximum frequency of 48 MHz and comes with 256KB of flash memory, providing ample space for complex applications. Additionally, it is equipped with 32KB of SRAM, ensuring smooth and efficient operation. The device supports a wide operating voltage range from 1.62V to 3.63V, making it versatile for various power environments and battery-operated systems.

One of the standout features of the ATSAMDA1G15B-ABTVAO is its rich set of peripherals. It includes multiple serial communication modules, including I2C, SPI, and USART, which provide excellent connectivity options. Moreover, it has several timers, a 12-bit ADC with up to 20 channels, and a 10-bit DAC for analog interfacing. The device also features touch support with its Peripheral Touch Controller, enabling the creation of intuitive user interfaces.

For security-conscious applications, the ATSAMDA1G15B-ABTVAO offers features such as a True Random Number Generator (TRNG) and a CRC-32 generator, which are essential for secure data transmission and integrity checks. Its Event System allows peripherals to communicate directly with each other without involving the CPU, which significantly reduces power consumption and increases system efficiency.

Designed with robustness in mind, this microcontroller comes in a 32-pin TQFP package, which is suitable for space-constrained applications. The ATSAMDA1G15B-ABTVAO is ideal for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and much more. By choosing this product, developers can leverage Microchip Technology's reputation for reliability and performance to create innovative and long-lasting solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess