EN
  • EN
  • DE

ATSAME51J20A-MUT

Part No ATSAME51J20A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64VQFN / ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E51
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number ATSAME51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353983-ATSAME51J20A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAME51J20A-MUT CAD Model

Description

The ATSAME51J20A-MUT is a cutting-edge microcontroller product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM E51 series, which is designed to deliver high performance for a wide range of applications, including industrial automation, consumer electronics, Internet of Things (IoT), and automotive systems.

Key Features:

  • Core: ARM® Cortex®-M4 running at up to 120 MHz with Floating Point Unit (FPU), which provides the computational power necessary for complex algorithms and control systems.
  • Memory: Comes with 1MB of flash memory and 256KB of SRAM, offering ample space for application code and data storage.
  • Connectivity: Features a rich set of peripherals for communication, including multiple serial communication modules (SERCOM) for I2C, SPI, and UART/USART interfaces, enabling easy integration with a variety of external components.
  • Advanced Security: Equipped with a robust security suite that includes hardware-based cryptographic acceleration and secure boot capabilities, ensuring the protection of code and data.
  • Power Efficiency: Designed for power-sensitive applications with its power-saving modes and efficient peripherals, making it ideal for battery-operated devices.
  • Analog Features: Includes high-performance analog components like a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels and a 10-bit Digital-to-Analog Converter (DAC), catering to precise analog signal processing.
  • Timer/Counter: Multiple timer/counters with PWM support, which are essential for precise timing operations and control applications.

Applications:

With its robust feature set, the ATSAME51J20A-MUT is well-suited for an array of applications, including but not limited to:

  • Advanced industrial control systems
  • High-performance IoT devices
  • Automotive control and networking
  • Consumer electronics
  • Energy management systems

Microchip Technology's ATSAME51J20A-MUT microcontroller is a versatile and powerful component that brings reliability, efficiency, and security to your embedded applications, ensuring your products meet the demands of the modern market.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess