EN
  • EN
  • DE
  • IT

ATSAME70Q21A-CNT

Part No ATSAME70Q21A-CNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number ATSAME70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAME70Q21A-CNTCT,ATSAME70Q21A-CNT-ND,ATSAME70Q21A-CNTDKR,ATSAME70Q21A-CNTTR
Standard Package 1,000
Win Source Part Number 992072-ATSAME70Q21A-CNT
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q21A-CNT CAD Model

Description

The ATSAME70Q21A-CNT, from the renowned semiconductor manufacturer Microchip Technology, is a high-performance microcontroller that is part of the SAM E70 series. This product is designed to meet the demanding requirements of automotive, industrial, and high-end consumer applications. It is built on a powerful ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, providing the computational power needed for complex tasks.

Key Features

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 2MB of flash memory and 384KB of SRAM
  • Connectivity: Comprehensive set of communication interfaces including USB, SPI, TWI (I2C), UART, CAN, and Ethernet
  • Timers: Advanced timer/counters, PWM channels, and RTC for versatile control applications
  • Analog: Dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels and a 12-bit digital-to-analog converter (DAC) for precise analog signal management
  • Security: Hardware-based security features including a true random number generator (TRNG) and hardware cryptographic acceleration
  • Package: Available in a LQFP144 package, offering a balance between I/O capabilities and compactness

Applications

The ATSAME70Q21A-CNT is optimized for a variety of applications that require high-speed data processing, connectivity, and real-time control. These include:

  • Industrial automation and control systems
  • Automotive applications such as infotainment and advanced driver assistance systems (ADAS)
  • High-end consumer electronics
  • Internet of Things (IoT) devices
  • Networking equipment
  • Medical devices

Development Support

Microchip provides extensive support for the ATSAME70Q21A-CNT with development tools, software libraries, and real-time operating system (RTOS) integrations. This ensures that engineers can reduce development time and bring their products to market faster. The microcontroller is also supported by Microchip's MPLAB X Integrated Development Environment (IDE) and the Atmel Studio IDE, offering a comprehensive development experience.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess