EN
  • EN
  • DE
  • IT

ATSAME70Q21B-CFN

Part No ATSAME70Q21B-CFN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (6x6)
Base Product Number ATSAME70
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1228274-ATSAME70Q21B-CFN
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q21B-CFN CAD Model

Description

Microchip Technology ATSAME70Q21B-CFN Product Overview

The ATSAME70Q21B-CFN from Microchip Technology is a high-performance microcontroller that is part of the SAM E70 series. This robust MCU is designed to meet the needs of demanding applications in the industrial, automotive, and consumer electronics sectors. With its powerful ARM Cortex-M7 processor core, the ATSAME70Q21B-CFN operates at a maximum speed of 300 MHz, providing the computational power necessary for complex tasks.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 2MB of flash memory and 384KB of SRAM, which is partitioned into tightly coupled memory for high-speed access
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0, dual CAN-FD, Ethernet MAC, multiple UARTs, SPI, I2C, and more
  • Advanced Peripherals: Incorporates high-end peripherals such as a hardware floating-point unit (FPU), digital signal processing (DSP) instructions, and a memory protection unit (MPU) for enhanced security
  • Package: Comes in a LQFP144 package with 144 pins, providing ample I/O options for complex designs
  • Power Efficiency: Features power-saving modes, including Idle and Sleep modes, to ensure energy efficiency in power-conscious applications
  • Operating Temperature: Capable of operating within the industrial temperature range, ensuring reliability under extreme conditions

The ATSAME70Q21B-CFN is equipped with a comprehensive set of system functions that facilitate rapid development and deployment. Its integrated hardware cryptographic module supports advanced security protocols, making it an ideal choice for applications requiring secure data exchange. Additionally, the device's support for real-time operating systems (RTOS) and the availability of development tools and software libraries from Microchip Technology streamline the development process.

Whether you're designing a sophisticated industrial control system, an automotive application requiring robust performance and connectivity, or a complex consumer electronic product, the ATSAME70Q21B-CFN provides the reliability, functionality, and performance needed to excel in today's fast-paced and technology-driven world.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0481 $66.0962
4+ $27.1164 $108.4656
6+ $26.2690 $157.6140
8+ $25.4216 $203.3728
11+ $24.5742 $270.3162
14+ $22.0320 $308.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess