EN
  • EN
  • DE

ATSAMG55J19A-MUT

Part No ATSAMG55J19A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 64-QFN (7.5x7.5)
Manufacturer Microchip Technology
Series SAM G55
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (7.5x7.5)
Family Name ATSAMG55
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862526-ATSAMG55J19A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMG55J19A-MUT CAD Model

Description

Microchip Technology ATSAMG55J19A-MUT

The ATSAMG55J19A-MUT is a high-performance, ultra-low-power microcontroller from Microchip Technology's extensive product line. Designed for efficiency and versatility, this microcontroller is ideal for applications requiring significant processing power and minimal energy consumption. Based on the ARM Cortex-M4 processor, it operates at a maximum frequency of 120 MHz, providing ample computational speed for complex tasks.

One of the standout features of the ATSAMG55J19A-MUT is its 512KB of embedded Flash memory, coupled with 160KB of SRAM. This generous memory allocation allows for robust applications and data storage without the need for external memory components, simplifying design and reducing system costs. Additionally, the device supports a wide range of I/O options, including USB, SPI, I2C, and UART interfaces, making it highly adaptable to various communication requirements.

The microcontroller is also equipped with advanced connectivity features, such as a Full-Speed USB Device and embedded Host, as well as I2S for audio applications. For security-sensitive applications, the ATSAMG55J19A-MUT includes features like a hardware random number generator and AES encryption, ensuring data protection and secure communications.

Designed with power efficiency in mind, the ATSAMG55J19A-MUT incorporates power-saving techniques such as SleepWalking, which allows peripherals to remain active while the CPU is in sleep mode, and Event System that enables inter-peripheral communication without CPU intervention. These features contribute to a lower overall power consumption, making the microcontroller well-suited for battery-powered and portable devices.

The ATSAMG55J19A-MUT is packaged in a compact 64-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. Its wide operating voltage range of 1.62V to 3.6V provides flexibility in power supply design, further enhancing its suitability for a diverse array of electronic products.

Overall, the ATSAMG55J19A-MUT by Microchip Technology is a powerful and efficient solution for designers looking to create sophisticated, energy-conscious electronic systems with minimal footprint and high reliability.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8023 $58.8138
13+ $8.0429 $104.5577
20+ $7.7916 $155.8320
27+ $7.5402 $203.5854
35+ $7.2889 $255.1115
46+ $6.5349 $300.6054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess