EN
  • EN
  • DE

5SRC-F

Part No 5SRC-F
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR T-1 3/4 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 60mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 1.7V
Current - Test 20mA
Viewing Angle 35°
Mounting Type Through Hole
Wavelength - Peak 645nm
Case / Package Radial
Supplier Device Package T-1 3/4
Height (Max) 8.60mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568169-5SRC-F
Ultra Librarian 3D Model Ultra Librarian 5SRC-F CAD Model

Description

N

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess