EN
  • EN
  • DE

ATSAML22J18A-AUT

Part No ATSAML22J18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM L22J
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAML22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML22J18A-AUTTR, 1611-ATSAML22J18A-AUTTR, 1611-ATSAML22J18A-AUTTRINACTIVE, ATSAML22J18A-AUTCT, 1611-ATSAML22J18A-AUTCT, 1611-ATSAML22J18A-AUTTR-ND, 1611-ATSAML22J18A-AUTDKRINACTIVE, 1611-ATSAML22J18A-AUTDKR, ATSAML22J18A-AUTDKR, 1611-ATSAML22J18A-AUTDKR-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862540-ATSAML22J18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22J18A-AUT CAD Model

Description

Microchip Technology's ATSAML22J18A-AUT Microcontroller

The ATSAML22J18A-AUT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This ARM Cortex-M0+ based microcontroller offers a perfect blend of low power consumption and high functionality, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a balance between power efficiency and processing capability.
  • Memory: Equipped with 256KB of Flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Features multiple communication interfaces including SPI, I2C, and USART, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • Timers and PWM: Comes with multiple 16-bit timers, PWM channels, and a 32-bit Real-Time Counter, facilitating precise time management and control applications.
  • Analog Features: Boasts a 12-bit ADC with up to 20 channels, and a 10-bit DAC, enabling accurate analog signal measurement and control.
  • Touch Support: Integrated hardware support for capacitive touch sensing, making it suitable for human-machine interface (HMI) applications.
  • Power Management: Advanced power-saving modes including Idle and Standby, along with a SleepWalking feature that allows peripherals to wake the MCU only when necessary.
  • Operating Temperature: Designed to operate reliably in extreme temperatures ranging from -40°C to +105°C, ensuring robust performance in harsh environments.
  • Packages: Available in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.

Applications:

The ATSAML22J18A-AUT is well-suited for automotive applications such as body electronics, sensor fusion, and control panels. It is also ideal for industrial automation, building control, and battery-powered devices where power efficiency is critical. Its touch capabilities make it a great choice for interactive applications like touch pads and screens.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATSAML22J18A-AUT is no exception. It is designed to meet stringent automotive quality standards, ensuring reliable operation and long-term durability in automotive-grade applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4956 $57.4780
11+ $9.4323 $103.7553
17+ $9.1375 $155.3375
23+ $8.8428 $203.3844
30+ $8.5480 $256.4400
40+ $7.6638 $306.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess