EN
  • EN
  • DE
  • IT

ATSAML22N18A-AUT

Part No ATSAML22N18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM L22N
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATSAML22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML22N18A-AUTCT, ATSAML22N18A-AUTTR, ATSAML22N18A-AUTDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862542-ATSAML22N18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22N18A-AUT CAD Model

Description

Microchip Technology's ATSAML22N18A-AUT: A Robust MCU for Automotive Applications

The ATSAML22N18A-AUT from Microchip Technology is a high-performance, automotive-grade microcontroller that is designed to meet the rigorous standards of the automotive industry. Built on a powerful ARM Cortex-M0+ processor, this MCU is perfect for applications that require a combination of efficiency, reliability, and low power consumption.

With a maximum clock frequency of 48 MHz, the ATSAML22N18A-AUT provides the computational power needed for complex tasks, while its power-saving features ensure that energy consumption is kept to a minimum. This balance makes it an excellent choice for battery-operated applications within vehicles, such as sensor nodes, body control modules, and other automotive subsystems.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz
  • Memory: Comes with 256 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Includes a variety of communication interfaces such as SPI, I2C, and USART, facilitating easy integration with other components in automotive systems.
  • Robust I/O: Features robust I/O capabilities with high drive strength and digital filtering, ensuring reliable operation in the harsh environments typical of automotive applications.
  • Touch Interface: Integrated PTC (Peripheral Touch Controller) for capacitive touch functionality, enabling modern user interfaces with touch buttons, sliders, and wheels.
  • Power Management: Advanced power management techniques with Idle and Standby sleep modes for energy efficiency.
  • Automotive Qualification: AEC-Q100 Grade 2 qualified, ensuring the device can withstand the temperature ranges and durability requirements of automotive applications.
  • Package: Available in a 32-pin TQFP package.

The ATSAML22N18A-AUT is also equipped with advanced security features to protect against unauthorized access and ensure the integrity of automotive systems. With its combination of performance, power efficiency, and robust security, the ATSAML22N18A-AUT is an ideal microcontroller for the next generation of automotive designs that require reliable and secure operation.

Whether you're developing safety-critical applications, user interfaces, or connected devices within the automotive sector, the ATSAML22N18A-AUT provides a versatile and dependable platform to build upon. Microchip Technology's commitment to quality and long-term availability makes this product a safe and future-proof choice for automotive engineers and designers.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9000 $59.4000
14+ $8.1231 $113.7234
22+ $7.8692 $173.1224
30+ $7.6154 $228.4620
39+ $7.3615 $287.0985
51+ $6.6000 $336.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess