EN
  • EN
  • DE

ATSAMS70J20B-ANT

Part No ATSAMS70J20B-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity I²C, IrDA, LINbus, SPI, SSC, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 5x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAMS70
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAMS70J20B-ANTTR,ATSAMS70J20B-ANTDKR,ATSAMS70J20B-ANTCT
Standard Package 1,500
Win Source Part Number 1046984-ATSAMS70J20B-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMS70J20B-ANT CAD Model

Description

The ATSAMS70J20B-ANT is a high-performance, ARM® Cortex®-M7 based microcontroller (MCU) from Microchip Technology, tailored for industrial and automotive applications where powerful computing and reliability are paramount. This microcontroller combines the efficiency of the ARM Cortex-M7 core with a rich set of peripherals and flexible connectivity options, making it an ideal choice for complex and demanding applications.

Key Features:

  • Core: ARM Cortex-M7 running at up to 300 MHz, providing high-performance computing power with a Double Precision Floating Point Unit (FPU) for math-intensive applications.
  • Memory: Equipped with 1 MB of dual-bank Flash memory and 384 KB of multi-port SRAM, supporting deterministic execution and effective system response.
  • Connectivity: Offers comprehensive communication interfaces including USB 2.0, dual CAN-FD, Ethernet MAC, up to 8 UARTs, SPI, I2C, and more for versatile connectivity.
  • Security: Features hardware-based security with a True Random Number Generator (TRNG), hardware cryptographic acceleration, and a secure boot process to safeguard your applications.
  • Analog Functionality: Comes with high-performance analog features like dual 2 Msps 12-bit ADCs, dual 12-bit DACs, and analog comparators.
  • Timer/Counter: Includes a comprehensive set of timing and control functions with PWM, timer counters, and a real-time clock for precise event management.
  • Robust I/O: Provides up to 144 pins for input/output operations, with support for peripheral DMA to reduce CPU load during data transfers.

Designed for critical system operations, the ATSAMS70J20B-ANT maintains high reliability with its built-in error correction code (ECC) and dual-bank Flash for safe firmware upgrades. Its extensive temperature range and compliance with automotive-grade quality standards make it suitable for harsh environments.

Whether you're developing industrial control systems, automotive applications, or complex IoT devices, the ATSAMS70J20B-ANT provides the computational power, connectivity, and security features necessary to build advanced and reliable products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess