EN
  • EN
  • DE

ATSAMV70N19B-AAB

Part No ATSAMV70N19B-AAB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAMV70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862553-ATSAMV70N19B-AAB
Ultra Librarian 3D Model Ultra Librarian ATSAMV70N19B-AAB CAD Model

Description

Microchip Technology's ATSAMV70N19B-AAB Microcontroller

The ATSAMV70N19B-AAB is a high-performance microcontroller designed by Microchip Technology, tailored for automotive and industrial applications that require powerful computing capabilities and robust operational features. This microcontroller is part of the SAM V70 series, which is known for its ARM Cortex-M7 core, providing users with enhanced processing power and efficiency.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz, offering high-performance throughput and efficiency, which is ideal for complex and compute-intensive applications.
  • Memory: Equipped with 1MB of embedded Flash memory and 192KB of SRAM, the ATSAMV70N19B-AAB ensures ample space for program storage and smooth multitasking capabilities.
  • Connectivity: Provides a range of communication interfaces including CAN, LIN, Ethernet, and high-speed USB with integrated PHY, making it suitable for connected systems that require reliable data exchange.
  • Advanced Peripherals: Features a comprehensive set of peripherals such as multiple timer counters, PWM channels, and serial communication modules (USART, SPI, I2C) facilitating versatile control and interfacing options.
  • Safety and Reliability: Designed with hardware safety features that meet automotive and industrial safety standards, including a Memory Protection Unit (MPU) and a safety manual describing how to achieve safety integrity levels.
  • Low Power Consumption: Its power management controller ensures efficient operation, making it suitable for applications that require energy-saving modes.
  • Package: Available in a 64-pin LQFP package, the ATSAMV70N19B-AAB is compact and suitable for space-constrained applications.

Applications:

The ATSAMV70N19B-AAB microcontroller is an excellent choice for a variety of applications, including:

  • Automotive control systems such as advanced driver-assistance systems (ADAS) and in-vehicle infotainment (IVI)
  • Industrial control systems like PLCs, inverters, and robotics
  • High-end communication systems requiring robust data handling and processing
  • Medical devices that demand high reliability and precision

Overall, the ATSAMV70N19B-AAB by Microchip Technology stands out for its impressive performance, extensive connectivity options, and strong emphasis on safety and reliability, making it a versatile and dependable choice for advanced electronic designs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1314 $72.3942
6+ $19.8002 $118.8012
10+ $19.1822 $191.8220
13+ $18.5632 $241.3216
17+ $17.9441 $305.0497
22+ $16.0880 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess