EN
  • EN
  • DE

ATSHA204A-MAHPG-S

Part No ATSHA204A-MAHPG-S
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Accessories, 4.5Kb, 2Vcc to 4.5Vcc, -40deg C to 85deg C, UDFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046986-ATSHA204A-MAHPG-S
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-MAHPG-S CAD Model

Description

Microchip Technology ATSHA204A-MAHPG-S Cryptographic Authentication Chip

The ATSHA204A-MAHPG-S is a sophisticated cryptographic device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This specialized chip is part of Microchip's CryptoAuthentication™ product line, which provides a high level of security for various applications including IoT devices, consumable and accessory authentication, secure boot, and many others.

The ATSHA204A-MAHPG-S comes in an 8-lead UDFN package, providing a compact form factor suitable for space-constrained applications. It operates over a wide temperature range, making it versatile for both industrial and consumer environments.

At the core of the device is a high-quality 4.5Kb EEPROM storage, which securely stores keys, miscellaneous read/write, read-only, and secret data. The EEPROM is organized into sixteen 256-bit slots, and access to each slot can be individually configured, allowing for flexible usage policies and permissions.

The device features a robust set of cryptographic tools, including a SHA-256 hash engine, which is instrumental in performing challenge-and-response authentication processes. This ensures that only authorized entities can access the device's protected resources. In addition, the ATSHA204A-MAHPG-S supports secure key storage, which is essential to prevent key exposure and maintain the integrity of the cryptographic operations.

One of the standout features of the ATSHA204A-MAHPG-S is its hardware-based random number generator, which plays a critical role in creating secure cryptographic keys and nonces. This enhances the overall security posture by providing a strong foundation for random and unpredictable key generation.

Communication with the ATSHA204A-MAHPG-S is accomplished via a Single-Wire Interface (SWI), which simplifies the physical connection and reduces the number of I/O pins required on the host controller. This makes the device an excellent choice for systems with limited available pins or those looking to minimize complexity.

Overall, the Microchip ATSHA204A-MAHPG-S is a secure, efficient, and flexible solution for designers looking to incorporate strong cryptographic authentication into their systems. Its advanced features and small footprint make it an ideal choice for a wide range of applications where security cannot be compromised.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,345 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess