EN
  • EN
  • DE

ATSTK300

Part No ATSTK300
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PROGRAMMER MEGA AVR STARTER KIT / series Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Product Status Obsolete
Board Type Evaluation Platform
Contents Board(s)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Standard Package 1
Win Source Part Number 1046990-ATSTK300
Ultra Librarian 3D Model Ultra Librarian ATSTK300 CAD Model

Description

The ATSTK300 from Microchip Technology is a comprehensive starter kit designed to provide an optimal development platform for engineers and hobbyists alike. This kit is tailored for those who are looking to dive into the world of microcontroller-based applications with a focus on Microchip's AVR series microcontrollers.

Key Features

  • Extensive Device Support: The ATSTK300 starter kit supports a wide range of AVR microcontrollers, making it a versatile choice for various projects.
  • Integrated Development Environment (IDE): Bundled with the acclaimed Atmel Studio, developers can write, build, and debug their code in a user-friendly environment.
  • Advanced Debugging Capabilities: With the onboard debugging system, users can perform in-depth analysis of their applications for a smooth development process.
  • Flexible Power Options: The kit can be powered via USB or an external power supply, ensuring it can be used in different settings.
  • Expansion Modules: It includes a variety of expansion modules and sockets, enabling the use of different microcontrollers and custom add-on hardware.

What's in the Box?

Upon unboxing the ATSTK300 starter kit, users will find a rich set of components that are essential for kick-starting their development projects:

  • ATSTK300 motherboard
  • Target boards for specific AVR microcontroller models
  • USB cable for connectivity and power
  • DC power supply adapter
  • Comprehensive documentation and software CD

Applications

The ATSTK300 is not only a powerful tool for developing and prototyping, but it also serves as an educational platform for students and enthusiasts eager to learn more about microcontrollers. Its broad device support and extensive features make it suitable for a wide array of applications, ranging from simple DIY projects to complex industrial control systems.

Whether you are a seasoned developer or a beginner in the field of embedded systems, the ATSTK300 starter kit from Microchip Technology provides the resources you need to bring your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess