EN
  • EN
  • DE

STR730FZ1H7

Part No STR730FZ1H7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144BGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 112
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Base Product Number STR730
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262021-STR730FZ1H7
Ultra Librarian 3D Model Ultra Librarian STR730FZ1H7 CAD Model

Description

Product Overview: STR730FZ1H7 Microcontroller

The STR730FZ1H7 is a robust microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal blend of performance, power efficiency, and peripheral integration for a wide range of applications. This high-performance MCU is based on the ARM7TDMI® 32-bit RISC processor core, which operates at a frequency of up to 36 MHz, providing the computational power necessary for complex tasks and real-time processing.

Key Features

  • Core: ARM7TDMI® 32-bit RISC CPU offering high performance and low power consumption.
  • Memory: Equipped with a generous set of memory features, including up to 256 KB of Flash memory and 16 KB of RAM, ensuring ample space for application code and data.
  • Clock Management: Flexible clock control system with an embedded real-time clock, watchdog timer, and multiple power-saving modes to optimize energy efficiency.
  • Connectivity: A variety of communication interfaces such as USB, CAN, UART, SPI, and I2C, enabling easy integration with peripheral devices and systems.
  • Input/Output: Up to 80 GPIO pins for versatile connection options and signal management.
  • Analog Features: Includes analog peripherals like 10-bit ADCs with up to 16 channels, providing accurate analog signal measurement and conversion.
  • Timers: Multiple 16-bit timers with PWM capability for precise timing and control operations.
  • Supply Voltage: Operates within a supply voltage range of 3.0 V to 3.6 V, compatible with a variety of power sources.
  • Package: Available in a 144-pin LQFP package, designed for space-efficient PCB design and easy integration into a wide range of products.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.

Applications

The STR730FZ1H7 MCU is ideal for application domains requiring a combination of real-time capabilities, digital signal processing, and low power consumption. It is commonly used in industrial control systems, automotive applications, robotics, point-of-sale terminals, and medical devices. Its robust feature set and flexible I/O options make it a versatile choice for designers looking to build sophisticated and reliable electronic systems.

With its advanced architecture and comprehensive set of peripherals, the STR730FZ1H7 from STMicroelectronics stands out as a powerful and efficient solution for a broad spectrum of embedded applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess