EN
  • EN
  • DE

ATTINY12V-1SC

Part No ATTINY12V-1SC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 1.2MHz
Peripherals POR, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY12
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566918-ATTINY12V-1SC
Ultra Librarian 3D Model Ultra Librarian ATTINY12V-1SC CAD Model

Description

Microchip Technology ATTINY12V-1SC

The ATTINY12V-1SC is a high-performance, low-power AVR 8-bit microcontroller from the renowned Microchip Technology. This compact, yet powerful integrated circuit is designed to deliver a perfect blend of efficiency and versatility, making it an ideal choice for a wide range of applications in the embedded systems domain.

Key Features:

  • Advanced RISC Architecture: The ATTINY12V-1SC is built on a sophisticated Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing with a minimum number of clock cycles per instruction. This feature is crucial for applications requiring quick response times and seamless performance.
  • Memory: It comes with 1KB of in-system programmable Flash memory, providing ample space for application code. Additionally, it includes 64 bytes of EEPROM and 64 bytes of SRAM, offering reliable storage for data that must be preserved between resets or power cycles.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY12V-1SC operates within a voltage range of 2.7V to 5.5V, ensuring compatibility with both 3V and 5V systems. Its power-saving modes, including Idle and Power-down, allow designers to optimize power consumption tailored to their application's needs.
  • Peripheral Features: The microcontroller boasts a range of integrated peripherals, such as a 10-bit Analog-to-Digital Converter (ADC), an internal Voltage Reference, and a programmable Watchdog Timer with an internal Oscillator. These built-in features reduce the need for external components, saving space and cost on the PCB.
  • Package: The ATTINY12V-1SC is available in an 8-pin SOIC package, providing a compact footprint that is ideal for space-constrained applications.

Applications:

The versatility of the ATTINY12V-1SC makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable Technology
  • Home Automation Systems
  • Battery Management Systems
  • Small-scale Control Systems

In summary, the Microchip Technology ATTINY12V-1SC microcontroller is a robust solution for designers looking to create sophisticated yet power-conscious products. Its combination of processing power, memory capacity, and integrated peripherals, all wrapped up in a compact package, make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess