EN
  • EN
  • DE

ATTINY1617-MB-VAO

Part No ATTINY1617-MB-VAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN  /  AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa)
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 24x10b; D/A 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number ATTINY1617
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATTINY1617-MB-VAO
Standard Package 490
Win Source Part Number 1006715-ATTINY1617-MB-VAO
Ultra Librarian 3D Model Ultra Librarian ATTINY1617-MB-VAO CAD Model

Description

Microchip Technology ATTINY1617-MB-VAO

The Microchip Technology ATTINY1617-MB-VAO is a high-performance, low-power microcontroller that is part of the tinyAVR® 1-series. It is designed for a wide range of applications, from industrial control systems to consumer electronics. Boasting an advanced RISC architecture, the ATTINY1617-MB-VAO provides a balanced combination of computational power and energy efficiency, making it an ideal choice for designers looking to optimize their product's performance and battery life.

This microcontroller features a 16 MHz internal oscillator, 16 KB of in-system self-programmable flash memory, 256 Bytes of EEPROM, and 2 KB of SRAM. These memory specifications allow for robust application development without external memory components, which simplifies design and reduces overall system costs.

With its 20-pin package, the ATTINY1617-MB-VAO offers a variety of peripherals that enhance its functionality. It includes a 10-bit Analog-to-Digital Converter (ADC) with an internal voltage reference, a Configurable Custom Logic (CCL) block, and communication modules such as SPI, I2C, and USART interfaces. Moreover, it supports the Universal Serial Interface (USI), which can be used for implementing additional serial communication protocols.

The device also features a range of core-independent peripherals that help in reducing the load on the CPU. This includes peripherals like timers/counters, a cyclic redundancy check (CRC) generator, and a Peripheral Touch Controller (PTC) that simplifies the implementation of touch interfaces. Additionally, the ATTINY1617-MB-VAO has advanced interrupt capabilities and power-saving modes, which are essential for optimizing power consumption in battery-operated devices.

For security-conscious applications, the ATTINY1617-MB-VAO provides features such as a Watchdog Timer with Window mode, a Brown-out Detector, and a Power-on Reset. These features contribute to the reliable operation of the microcontroller under varying conditions, ensuring that the applications remain safe and stable.

In summary, the ATTINY1617-MB-VAO from Microchip Technology is a versatile microcontroller that offers a rich set of features suitable for a multitude of low-power applications. Its combination of performance, memory, and peripherals, along with its power efficiency, makes it a go-to solution for designers aiming to create compact, yet powerful, electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess