EN
  • EN
  • DE

ATTINY167-XU

Part No ATTINY167-XU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP / MCU 8-bit AVR RISC 16KB Flash 2.5V/3.3V/5V 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 769305-ATTINY167-XU
Popularity Medium
Supply and Demand Status Limited
Family Name ATTINY167
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATTINY167-XU CAD Model

Description

Microchip Technology's ATTINY167-XU: A Compact Powerhouse

The ATTINY167-XU from Microchip Technology is a versatile 8-bit microcontroller that packs a significant punch in a compact package. Designed for efficiency and flexibility, this microcontroller is an ideal solution for a wide array of applications including consumer electronics, automotive, and industrial control systems.

At the heart of the ATTINY167-XU lies an advanced RISC architecture that allows the microcontroller to execute powerful instructions in a single clock cycle. This capability ensures maximum throughput and optimal power consumption, making it a perfect choice for battery-powered and space-constrained applications.

The device features 16KB of in-system programmable flash, providing ample space for complex programs and algorithms. Additionally, it includes 512 bytes of EEPROM and 512 bytes of SRAM, offering robust storage options for data retention and manipulation during operation.

Among its various peripherals, the ATTINY167-XU boasts an impressive array of I/O options. It includes 16 general-purpose I/O lines, a 10-bit analog-to-digital converter (ADC) with up to 11 channels, and a 16-bit timer/counter with PWM capabilities. These features enable the microcontroller to interface with a wide range of sensors and actuators, making it highly adaptable to specific project requirements.

Communication with other devices is made seamless with the inclusion of a Universal Serial Interface (USI), which can be configured for SPI, TWI, or serial communication. This flexibility ensures that the ATTINY167-XU can easily become a part of any embedded system communication network.

The ATTINY167-XU operates within a voltage range of 2.7V to 5.5V, accommodating various power supply scenarios. Its temperature range of -40°C to +85°C guarantees reliable performance under extreme conditions.

In summary, the ATTINY167-XU from Microchip Technology is a highly capable microcontroller that offers an excellent balance of power, flexibility, and efficiency. Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the ATTINY167-XU is a smart choice that won't disappoint.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess