EN
  • EN
  • DE

ATTINY167AXD

Part No ATTINY167AXD
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996458-ATTINY167AXD
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY167AXD CAD Model

Description

Microchip Technology's ATTINY167AXD - A Compact Powerhouse

The ATTINY167AXD is a remarkable microcontroller from Microchip Technology, renowned for its compact size and versatile functionality. This high-performance, low-power AVR® 8-bit microcontroller combines 16KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, 16 general purpose I/O lines, 32 general purpose working registers, a 16-bit timer/counter with compare modes, a 8-bit timer/counter with compare modes, a watchdog timer with internal oscillator, an SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATTINY167AXD delivers a balanced blend of performance and power efficiency.
  • Memory Capacity: It boasts 16KB of in-system programmable flash, allowing ample space for complex applications and the ability to update firmware in the field.
  • Power Efficiency: Multiple power-saving modes enable the optimization of power consumption versus processing speed, making it ideal for battery-powered or power-sensitive applications.
  • Peripheral Features: Includes a variety of peripherals such as an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and serial programmable USART, making it well-suited for interfacing with a wide range of sensors and external components.

Applications

The ATTINY167AXD is designed for flexibility and can be used in a variety of applications ranging from consumer electronics to industrial automation. It is particularly well-suited for:

  • Automotive
  • Home appliances
  • Industrial control systems
  • Medical devices
  • Wearable technology

Technical Specifications

The microcontroller's technical specifications include a wide operating voltage range (2.7V to 5.5V), an internal oscillator with a frequency range of 8MHz, and a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environments and applications.

With its robust feature set and Microchip's commitment to quality, the ATTINY167AXD is an excellent choice for designers looking to maximize functionality in a compact, power-efficient package.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess