EN
  • EN
  • DE

ATTINY20-CCUR

Part No ATTINY20-CCUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 15UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 15-UFBGA
Case / Package 15-UFBGA (3x3)
Family Name ATtiny20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY20CCUR, 1611-ATTINY20-CCURTRINACTIVE, 1611-ATTINY20-CCURCT, ATTINY20-CCUR-ND, ATTINY20-CCURTR, 1611-ATTINY20-CCURDKR, 1611-ATTINY20-CCURTR-ND, 1611-ATTINY20-CCURDKR-ND, 1611-ATTINY20-CCURDKRINACTIVE, ATTINY20-CCURDKR, 1611-ATTINY20-CCURTR, ATTINY20-CCURCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862569-ATTINY20-CCUR
Ultra Librarian 3D Model Ultra Librarian ATTINY20-CCUR CAD Model

Description

Microchip Technology ATTINY20-CCUR

The ATTINY20-CCUR is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer Microchip Technology. This compact yet powerful microcontroller is designed to offer a perfect blend of efficiency and versatility, making it an ideal choice for a wide array of applications ranging from consumer electronics to industrial control systems.

At the heart of the ATTINY20-CCUR lies a robust architecture that operates at a maximum frequency of 12 MHz. With its advanced RISC architecture, it provides the speed and agility needed to handle complex tasks with ease. The device is equipped with 2KB of in-system programmable flash memory, which is more than sufficient for storing small to medium-sized applications. Additionally, it boasts 128B of EEPROM and 128B of internal SRAM, providing ample space for data storage and efficient runtime operations.

The ATTINY20-CCUR comes in a compact 12-VQFN (2x2) package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on I/O capabilities, offering six general-purpose I/O lines that can be configured to interface with various peripherals and sensors. These I/O lines are highly flexible, supporting features like PWM, ADC, and other functions that are critical for embedded system designs.

Power efficiency is another hallmark of the ATTINY20-CCUR. The microcontroller supports a wide operating voltage range from 1.8V to 5.5V, enabling it to work effectively in battery-operated devices. It also includes power-saving modes such as Idle and Power-down, which significantly extend battery life in portable applications.

For developers, the ATTINY20-CCUR is supported by Microchip's comprehensive suite of development tools, including the Atmel Studio IDE, programmers, and debuggers. This ensures a seamless development experience from prototyping to production. Additionally, with its in-system programmability, firmware updates are straightforward, allowing for easy maintenance and feature upgrades throughout the product's lifecycle.

In summary, the ATTINY20-CCUR by Microchip Technology is a versatile and efficient microcontroller that is well-suited for a variety of applications where space, power, and cost are critical considerations. Its robust feature set, combined with Microchip's support and reliability, makes it an excellent choice for designers looking to create innovative and responsive embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1335 $64.0050
70+ $1.7507 $122.5490
105+ $1.6959 $178.0695
145+ $1.6413 $237.9885
185+ $1.5865 $293.5025
245+ $1.4224 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess