EN
  • EN
  • DE

ATTINY214-SSNR

Part No ATTINY214-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-SOIC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name ATTINY214
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY214-SSNRTR, ATTINY214-SSNRDKR, ATTINY214-SSNRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912228-ATTINY214-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY214-SSNR CAD Model

Description

Microchip Technology ATTINY214-SSNR

The ATTINY214-SSNR is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications within the embedded systems domain. This versatile microcontroller is part of the tinyAVR® 1-Series and operates on the efficient AVR® processor with hardware multiplier, running at speeds of up to 20MHz. It is ideal for projects that require a compact footprint without compromising on processing power and features.

The ATTINY214-SSNR comes in a space-saving 14-SOIC package, which is suitable for surface-mount technology (SMT) and is perfect for applications with limited PCB real estate. This microcontroller boasts an array of features including 2KB of flash memory, 128B of EEPROM, and 128B of SRAM, providing sufficient space for small to medium complexity programs and data storage.

One of the key features of the ATTINY214-SSNR is its flexibility in power consumption. With operating voltages ranging from 1.8V to 5.5V, it supports applications that require battery operation or energy harvesting, making it a great choice for portable and wearable technology. Additionally, its picoPower® technology ensures that the device can operate at minimal power, extending battery life in the field.

The device is equipped with a variety of peripherals, including a 10-bit Analog-to-Digital Converter (ADC), a 5-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces such as I2C, SPI, and UART. These interfaces allow for easy integration with sensors, actuators, and other microcontrollers or microprocessors, making it a versatile choice for system designs.

Furthermore, the ATTINY214-SSNR supports a wide range of development tools, including Atmel Studio, the Atmel START code configurator, and the MPLAB X Integrated Development Environment (IDE). These tools significantly ease the development process, from initial coding to debugging and deployment.

In conclusion, the ATTINY214-SSNR from Microchip Technology is a robust, feature-rich microcontroller that strikes an excellent balance between performance, power efficiency, and size. Whether it's for industrial control systems, consumer electronics, or IoT devices, this microcontroller is engineered to meet the demands of modern embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3263 $53.0520
95+ $1.0882 $103.3790
145+ $1.0542 $152.8590
200+ $1.0202 $204.0400
255+ $0.9862 $251.4810
340+ $0.8842 $300.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess