EN
  • EN
  • DE

ATTINY25V-10SSN

Part No ATTINY25V-10SSN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny, Functional Safety (FuSa)
Package Tube
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY25
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566944-ATTINY25V-10SSN
Ultra Librarian 3D Model Ultra Librarian ATTINY25V-10SSN CAD Model

Description

Microchip Technology ATTINY25V-10SSN

The ATTINY25V-10SSN is a high-performance, low-power AVR 8-bit microcontroller from the industry-leading Microchip Technology. This compact and versatile microcontroller is designed for a wide range of applications, from consumer electronics to industrial control systems. It combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, and 6 general-purpose I/O lines, making it suitable for projects where space and power efficiency are critical.

Operating at a voltage range of 1.8-5.5V, the ATTINY25V-10SSN is optimized for battery-powered applications and low-voltage operations. Its enhanced power-on reset and programmable brown-out detection features ensure reliable operation under fluctuating power conditions. The device can run at up to 10MHz at 2.7V, providing a good balance between processing power and energy consumption.

The ATTINY25V-10SSN comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into space-constrained designs. It supports a variety of programmable serial interfaces, including USI (Universal Serial Interface), which can be used for SPI, UART, and TWI communication. This flexibility allows designers to choose the best communication protocol for their specific application needs.

Additional features of the ATTINY25V-10SSN include an on-chip analog comparator, a 10-bit ADC with internal voltage reference options, and two PWM channels. These built-in peripherals enable the development of sophisticated control systems without the need for external components, thereby reducing the overall system cost and complexity.

For developers, Microchip Technology provides extensive support, including development tools, application notes, and datasheets. The ATTINY25V-10SSN is supported by the Atmel Studio integrated development environment (IDE) and the AVR toolchain, which includes a C compiler, assembler, linker, and a range of utilities to streamline the development process.

Whether you're designing a smart sensor, a portable device, or a sophisticated control system, the ATTINY25V-10SSN offers a perfect blend of power, flexibility, and cost-effectiveness, making it an excellent choice for your next microcontroller-based project.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess