EN
  • EN
  • DE

ATTINY261-15MD

Part No ATTINY261-15MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 1107244-ATTINY261-15MD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY261-15MD CAD Model

Description

The ATTINY261-15MD is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, designed to provide a versatile and efficient solution for embedded applications. This microcontroller combines 16KB ISP flash memory, 1KB SRAM, 512-Byte EEPROM, and a wide range of peripheral features in a compact 32-pin QFN/MLF package.

Key Features:

  • High-Performance RISC CPU: The device features a powerful AVR RISC architecture that allows the microcontroller to execute most instructions in a single clock cycle, resulting in impressive throughput at 15 MIPS (Million Instructions Per Second) at 15MHz. This efficiency ensures responsiveness in time-critical applications.
  • Memory: With 16KB of in-system programmable flash, 1KB of internal SRAM, and 512 bytes of EEPROM, the ATTINY261-15MD offers ample space for program storage and data handling, making it suitable for a variety of complex tasks.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY261-15MD provides multiple power-saving modes, including Idle, ADC Noise Reduction, Power-down, and Standby. This flexibility allows designers to optimize power consumption according to the application's needs.
  • Robust Peripheral Set: This microcontroller includes a range of integrated peripherals such as an 8-channel 10-bit A/D converter, Universal Serial Interface (USI) for SPI, TWI, and serial communication, programmable watchdog timer with internal oscillator, and more.
  • Operating Conditions: The ATTINY261-15MD can operate within a voltage range of 2.7V to 5.5V, making it adaptable to various power supplies and ensuring reliable operation across different environments.
  • Temperature Range: This device is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C.

Applications:

The versatility of the ATTINY261-15MD makes it ideal for a wide range of applications, including but not limited to industrial control systems, automotive applications, battery management, sensor systems, power tools, and consumer electronics. Its small footprint and comprehensive feature set allow for integration into compact designs while still delivering the performance required for demanding applications.

Overall, the ATTINY261-15MD from Microchip Technology is a robust microcontroller that offers a perfect blend of power efficiency, processing capability, and peripheral availability, making it a top choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess