EN
  • EN
  • DE

ATTINY3217-MNR

Part No ATTINY3217-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 22
Family Name ATTINY3217
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY3217-MNRTR, ATTINY3217-MNRCT, ATTINY3217-MNRDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851448-ATTINY3217-MNR
Ultra Librarian 3D Model Ultra Librarian ATTINY3217-MNR CAD Model

Description

Microchip Technology's ATTINY3217-MNR

The ATTINY3217-MNR is a versatile and compact microcontroller from Microchip Technology, designed for the modern demands of embedded systems. It is part of the tinyAVR® 1-Series and is engineered to deliver high performance with low power consumption, making it ideal for a wide range of applications including consumer electronics, automotive, industrial control systems, and IoT devices.

Key Features

  • Advanced RISC Architecture: With a high-performance, low-power AVR® 8-bit microcontroller, the ATTINY3217-MNR executes powerful instructions in a single clock cycle, enabling the device to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory Capacity: It comes with 32KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, providing ample space for complex applications and data storage.
  • Peripherals: The microcontroller includes a variety of peripherals such as a 20MHz internal oscillator, a 10-bit ADC with internal voltage references, a DAC, programmable serial USART, SPI, and I2C compatible communication modules.
  • PWM Channels: It features multiple PWM channels, which are essential for control applications requiring precise signal modulation for motors, lighting, or converters.
  • Power Efficiency: The device operates within a voltage range of 1.8V to 5.5V, allowing for flexible power management and efficiency that is crucial for battery-operated devices.
  • Package: The ATTINY3217-MNR is offered in a 24-pin QFN package, which is ideal for space-constrained applications.

Applications

The ATTINY3217-MNR is suitable for a broad array of applications due to its rich set of features and low power consumption. It is particularly well-suited for:

  • Portable and wearable devices where power efficiency is critical.
  • Home automation systems, including smart sensors and IoT devices.
  • Automotive applications, such as body control modules and sensors.
  • Industrial control systems requiring a compact footprint and robust operation.

With its integration of performance, memory, and peripherals, the ATTINY3217-MNR by Microchip Technology stands out as a powerful microcontroller for designers looking to create efficient and capable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0812 $52.0300
59+ $1.7076 $100.7484
91+ $1.6543 $150.5413
125+ $1.6009 $200.1125
162+ $1.5476 $250.7112
217+ $1.3875 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,760 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess