EN
  • EN
  • DE

ATTINY414-SSN

Part No ATTINY414-SSN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 14SOIC / AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY414
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354077-ATTINY414-SSN
Ultra Librarian 3D Model Ultra Librarian ATTINY414-SSN CAD Model

Description

Microchip Technology's ATTINY414-SSN Microcontroller

The ATTINY414-SSN from Microchip Technology is a robust and versatile 8-bit microcontroller that packs a powerful set of features into a small package. This tiny but mighty MCU is part of the modern tinyAVR 1-Series and is designed to deliver high performance for a wide range of applications while maintaining low power consumption.

The ATTINY414-SSN comes in an SOIC-14 package, making it suitable for space-constrained applications. It operates at a voltage range of 1.8V to 5.5V, providing flexibility for various power supply conditions. With a maximum CPU speed of 20MHz, it is well-suited for tasks that require a balance between processing speed and power efficiency.

This microcontroller features 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B of SRAM, offering ample space for your application's firmware and data storage needs. Its rich set of peripherals includes a 12-bit analog to digital converter (ADC) with internal voltage references, a 10-bit digital to analog converter (DAC), and multiple communication interfaces such as I2C, SPI, and UART for easy connectivity with other devices.

The ATTINY414-SSN also boasts a variety of core independent peripherals (CIPs) like Configurable Custom Logic (CCL), which allows for hardware customization and can help reduce the need for additional components on your circuit board. The Event System enables inter-peripheral communication without CPU intervention, enhancing the efficiency of task execution and further reducing power consumption.

With its picoPower technology, the ATTINY414-SSN excels in energy-saving operations, making it an ideal choice for battery-powered devices, wearables, and other portable applications. It also supports a range of power-saving modes, allowing developers to optimize the balance between processing power and energy use.

In summary, the ATTINY414-SSN microcontroller from Microchip Technology is a compact, power-efficient, and feature-rich solution for designers looking to create sophisticated yet energy-conscious electronic products. Whether for industrial, consumer, or automotive applications, this MCU offers the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7852 $51.0380
140+ $0.7356 $102.9840
215+ $0.7107 $152.8005
305+ $0.6610 $201.6050
395+ $0.6362 $251.2990
495+ $0.6113 $302.5935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,755 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess