EN
  • EN
  • DE

ATTINY44-20SSU

Part No ATTINY44-20SSU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY44
Standard Package 57 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566957-ATTINY44-20SSU
Ultra Librarian 3D Model Ultra Librarian ATTINY44-20SSU CAD Model

Description

The ATTINY44-20SSU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed to offer a perfect balance between power consumption and processing capability. This versatile microcontroller is ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Advanced RISC Architecture: With 32 x 8 general purpose working registers, the ATTINY44-20SSU executes powerful instructions through a single clock cycle. This capability allows the device to achieve throughputs approaching 1 MIPS per MHz, thus balancing power consumption and processing speed.
  • Memory: This microcontroller boasts 4KB of in-system self-programmable flash, 256B EEPROM, and 256B internal SRAM. Such memory configuration enables robust application development and data storage.
  • Speed: The ATTINY44-20SSU operates at a maximum frequency of 20MHz, providing ample speed for time-sensitive tasks and efficient processing in complex applications.
  • I/O and Packages: With 12 programmable I/O lines, this microcontroller offers flexibility for interfacing with various peripherals. It is available in a 14-lead SOIC package, which is suitable for surface-mounted technology (SMT) and fits compactly on a PCB.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple sleep modes that help to minimize power consumption when the device is not in active use.
  • Peripherals: It includes a variety of peripherals such as a 10-bit Analog-to-Digital Converter, internal and external interrupts, a programmable watchdog timer with internal oscillator, and SPI/serial interfaces for extended functionality.

Applications

The ATTINY44-20SSU is adept at handling applications that require a mix of power efficiency, compact size, and robust functionality. It is commonly used in systems for battery management, sensor control, LED lighting, small motor control, and other embedded systems that require intelligent control solutions.

Quality and Reliability

As with all Microchip products, the ATTINY44-20SSU is manufactured to the highest quality standards, ensuring reliability and performance across its lifespan. Its design and manufacturing adhere to strict industry standards, making it a trusted choice for your embedded system needs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess