EN
  • EN
  • DE

MAX17577ATC+

Part No MAX17577ATC+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V TO 60V, 1A HIGH-EFFICIENCY,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Tray
Product Status Active
Function Ratiometric
Output Configuration Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) -0.9V
Voltage - Output (Max) -36V
Current - Output 1A
Frequency - Switching 400kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Base Product Number MAX17577
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372254-MAX17577ATC+
Ultra Librarian 3D Model Ultra Librarian MAX17577ATC+ CAD Model

Description

Maxim Integrated MAX17577ATC+ High-Efficiency, Synchronous Step-Down DC-DC Converter

The MAX17577ATC+ from Maxim Integrated is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter designed to deliver robust power management solutions for a diverse range of applications. This compact, integrated circuit is engineered to provide a seamless voltage conversion, ensuring reliable operation and power efficiency in your electronic devices.

With its wide input voltage range of 4.5V to 60V, the MAX17577ATC+ is versatile enough to accommodate a variety of power sources, making it an ideal choice for industrial, automotive, and communication systems that require stable and efficient voltage regulation. The device operates at a fixed switching frequency of 220kHz, which strikes an excellent balance between efficiency and component size, allowing for smaller, cost-effective external components.

The MAX17577ATC+ boasts an impressive output voltage range of 0.9V to 0.9 x VIN, providing the flexibility to cater to a wide array of low-voltage applications. This feature is particularly beneficial for designs that demand a specific output voltage to power different components within a system. Additionally, the converter is capable of delivering up to 3A of output current, ensuring sufficient power delivery for even the most demanding loads.

One of the hallmark features of the MAX17577ATC+ is its high efficiency, which can reach up to 92%, minimizing energy loss and heat generation. This efficiency, coupled with the device's excellent thermal performance, makes it an ideal solution for space-constrained applications where thermal management is a critical concern.

The converter also incorporates a host of protection features to safeguard your system against potential damage. These include overvoltage protection, undervoltage lockout, thermal shutdown, and cycle-by-cycle current limit, which collectively ensure the safe and reliable operation of the device under various conditions.

Overall, the MAX17577ATC+ is packaged in a compact 16-pin TQFN package with an exposed pad, offering a space-saving solution without compromising on performance. Whether you're designing power supplies for sensitive electronics, automotive applications, or industrial equipment, the MAX17577ATC+ from Maxim Integrated is a versatile and dependable choice that combines efficiency, flexibility, and protection in one powerful package.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,548 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess