EN
  • EN
  • DE

ATTINY44A-SSFR

Part No ATTINY44A-SSFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller with 2K/4K/8K Bytes In-System Programmable Flash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 12
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 759043-ATTINY44A-SSFR
Popularity Medium
Supply and Demand Status Balance
Family Name ATtiny24
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATTINY44A-SSFR CAD Model

Description

Microchip Technology's ATTINY44A-SSFR Microcontroller

The ATTINY44A-SSFR is a high-performance, low-power AVR® 8-bit microcontroller from the well-known manufacturer Microchip Technology. This versatile and compact microcontroller is designed to provide an optimal solution for a wide range of embedded applications. It is especially suitable for projects where space is at a premium and power efficiency is crucial.

The ATTINY44A-SSFR boasts a robust feature set, including 4KB of in-system programmable flash, 256B EEPROM, 256B SRAM, and a host of other functionalities. Its advanced RISC architecture enables the microcontroller to execute powerful instructions in a single clock cycle, thereby achieving throughputs approaching 1 MIPS per MHz. This balance of performance and power consumption makes the ATTINY44A-SSFR an excellent choice for battery-operated devices, wearable technology, and other power-sensitive applications.

With its operating voltage range of 1.8V to 5.5V, the ATTINY44A-SSFR ensures flexibility in power supply design, allowing it to be used in environments with varying power availability. The device also features a variety of peripherals, including an 8-channel 10-bit A/D converter, internal and external interrupts, a 5-channel PWM, and two 8-bit timers/one 16-bit timer, all of which contribute to its versatility in handling complex tasks.

Connectivity options for the ATTINY44A-SSFR include I2C, SPI, and UART interfaces, providing ample opportunities for serial communication with other devices and sensors. The microcontroller comes in a compact 14-lead SOIC package, making it easy to integrate into PCB designs without taking up significant board space.

Programmers can take advantage of the AVR Studio, Microchip's integrated development environment (IDE), for developing and debugging applications for the ATTINY44A-SSFR. With support for the full range of programming and emulation tools from Microchip, engineers can quickly bring their designs from concept to production.

In summary, the ATTINY44A-SSFR from Microchip Technology is a powerful, yet energy-efficient microcontroller that is ideal for a multitude of embedded system applications, where size, power efficiency, and a rich set of features are key considerations.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2236 $66.7080
65+ $1.8246 $118.5990
100+ $1.7675 $176.7500
140+ $1.7106 $239.4840
175+ $1.6535 $289.3625
235+ $1.4825 $348.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess