EN
  • EN
  • DE

ATTINY461-15MD

Part No ATTINY461-15MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32QFN  /  AVR series Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR® ATtiny
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ATTINY461
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Other Names ATTINY461-15MDDKR,ATTINY46115MD,ATTINY461-15MDCT,ATTINY461-15MDTR,ATTINY461-15MD-ND
Standard Package 5,000
Win Source Part Number 1047015-ATTINY461-15MD
Ultra Librarian 3D Model Ultra Librarian ATTINY461-15MD CAD Model

Description

Microchip Technology's ATTINY461-15MD

The ATTINY461-15MD from Microchip Technology is a robust and versatile 8-bit AVR microcontroller that packs a powerful punch in a small package. Designed for efficiency and flexibility, this tiny powerhouse is ideal for a wide range of applications, from industrial control systems to consumer electronics. Its advanced RISC architecture enables the ATTINY461-15MD to execute most instructions in a single clock cycle, providing a balanced combination of speed and power consumption.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 15MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Memory: It comes equipped with 4KB of in-system programmable flash memory, 256B EEPROM, and 256B SRAM, providing ample space for code and data storage.
  • I/O Ports: The microcontroller features 16 general-purpose I/O lines that allow for flexible interfacing with peripheral devices.
  • Advanced Peripherals: It includes an array of embedded peripherals such as a 10-bit ADC, internal temperature sensor, and multiple PWM channels for complex control tasks.
  • Power Efficiency: The ATTINY461-15MD is designed for power-sensitive applications, with multiple power-saving modes to reduce consumption when full power is not required.
  • Programming: Users can program the device via SPI, providing a convenient and reliable way to upload firmware and make updates.
  • Package: The microcontroller is available in a compact 20-pin QFN package, making it suitable for space-constrained applications.

Applications:

The versatility of the ATTINY461-15MD allows it to be used in a variety of applications, such as:

  • Automotive systems
  • Home automation and security
  • Battery management
  • Small appliances
  • Wearable devices

With its high integration, the ATTINY461-15MD from Microchip Technology is a perfect choice for designers looking for a microcontroller that offers both performance and space efficiency without sacrificing functionality. Its robust feature set and ease of use make it a go-to solution for a multitude of embedded system applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess