EN
  • EN
  • DE
  • IT

ATTINY461A-XUR

Part No ATTINY461A-XUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP / MCU 8-bit AVR RISC 4KB Flash 2.5V/3.3V/5V 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 769315-ATTINY461A-XUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATtiny461A
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATTINY461A-XUR CAD Model

Description

Microchip Technology's ATTINY461A-XUR Microcontroller

The ATTINY461A-XUR is a high-performance, low-power AVR® 8-bit microcontroller from the esteemed Microchip Technology. This compact yet powerful integrated circuit is designed to deliver a perfect blend of efficiency and versatility, making it an ideal choice for a wide range of applications in the electronics industry. The ATTINY461A-XUR boasts a robust set of features that enable designers to create sophisticated systems with minimal space and power requirements.

Key Features:

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the ATTINY461A-XUR operates at up to 20MHz and executes powerful instructions in a single clock cycle. This capability ensures optimal performance in terms of speed and power consumption.
  • Memory Capacity: The device includes 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B internal SRAM. This ample memory space allows for efficient data storage and management.
  • Peripheral Features: It comes equipped with a range of peripherals such as an 8-channel 10-bit A/D converter, a programmable watchdog timer with internal oscillator, and a variety of serial programmable USART interfaces. These features provide flexibility in system design and enhance the overall functionality of the microcontroller.
  • Power Efficiency: The microcontroller operates within a voltage range of 1.8-5.5V, supporting a variety of power sources. Its picoPower® technology enables ultra-low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Packaging: The ATTINY461A-XUR is available in a 20-lead TSSOP package, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility of the ATTINY461A-XUR lends itself to a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Home automation systems
  • Industrial control systems

With its integration of power efficiency, processing capability, and a rich set of peripherals, the Microchip Technology ATTINY461A-XUR microcontroller stands out as a top choice for developers who require a compact, yet powerful MCU solution for their projects.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess