EN
  • EN
  • DE
  • IT

ATXMEGA128D4-ANR

Part No ATXMEGA128D4-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 44TQFP  /  AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® D4
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATXMEGA128D4-ANR-ND,ATXMEGA128D4-ANRTR,ATXMEGA128D4-ANRCT,ATXMEGA128D4-ANRDKR
Standard Package 1,500
Win Source Part Number 1176395-ATXMEGA128D4-ANR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D4-ANR CAD Model

Description

Microchip Technology's ATXMEGA128D4-ANR: A High-Performance, Low-Power Microcontroller

Microchip Technology's ATXMEGA128D4-ANR is a state-of-the-art 8/16-bit microcontroller that combines high-speed performance with low power consumption, making it an ideal solution for a wide range of embedded applications. The device is part of the AVR® XMEGA® D4 family and boasts a maximum CPU speed of 32MHz, providing the computational power needed for complex tasks in a compact form factor.

The ATXMEGA128D4-ANR is equipped with 128KB of in-system self-programmable flash, allowing for robust program storage, and features 8KB of RAM and 2KB of EEPROM for data storage. Its innovative picoPower® technology ensures that the microcontroller operates efficiently, extending battery life in portable applications without sacrificing performance.

This microcontroller integrates a range of features designed to facilitate rapid development and deployment. It includes a variety of peripherals such as a high-speed 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple communication interfaces, including USART, SPI, and I2C. These interfaces enable the ATXMEGA128D4-ANR to connect with a wide array of external devices and sensors, making it highly versatile for system integration.

Security is also a priority with the ATXMEGA128D4-ANR, which comes with advanced cryptographic features. It supports AES and DES encryption to protect data and ensure secure communication in sensitive applications. Additionally, the device's unique ID and temperature sensor add layers of functionality for specific use cases.

For developers, Microchip offers comprehensive support through its software development tools, including the Atmel Studio IDE and the Atmel Software Framework (ASF). These tools simplify the programming process and help reduce time-to-market. The microcontroller is also compatible with the QTouch® library, making it easy to implement capacitive touch functionality for user interfaces.

Overall, the ATXMEGA128D4-ANR from Microchip Technology is a powerful and flexible microcontroller that delivers high performance, extensive integration, and energy efficiency, making it a top choice for engineers and designers working on advanced embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess