EN
  • EN
  • DE

ATUC256L4U-D3HES

Part No ATUC256L4U-D3HES
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TLLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFLGA Exposed Pad
Supplier Device Package 48-TLLGA (5.5x5.5)
Family Part Number ATUC256L
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709553-ATUC256L4U-D3HES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATUC256L4U-D3HES CAD Model

Description

Microchip Technology's ATUC256L4U-D3HES

The ATUC256L4U-D3HES is a high-performance, low-power microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This state-of-the-art product is part of Microchip's AVR® UC3 family, designed to deliver optimal efficiency and functionality for a wide range of embedded applications.

At the heart of the ATUC256L4U-D3HES lies a 32-bit AVR UC3 core that operates at a maximum frequency of 60 MHz. This powerful core is coupled with 256KB of flash memory, providing ample space for complex program code. Additionally, the device includes 32KB of SRAM, ensuring smooth and efficient data processing and storage capabilities.

One of the standout features of this microcontroller is its High-Speed USB Device and embedded Host function, which allows for rapid data transfer and communication with other devices. This feature is particularly beneficial in applications that require fast and reliable data exchange, such as industrial control systems and medical devices.

The ATUC256L4U-D3HES is also equipped with a rich set of peripherals, including UART, SPI, and I2C interfaces for serial communication, as well as PWM channels for precise control over motors and other actuators. Its 16-bit timer/counters, with capture, compare, and waveform generation capabilities, make it an excellent choice for time-sensitive tasks.

Designed with power efficiency in mind, the ATUC256L4U-D3HES supports multiple power-saving modes, which help to minimize power consumption during idle periods. This feature makes it an ideal microcontroller for battery-powered devices or energy-sensitive applications.

For security-conscious projects, the ATUC256L4U-D3HES comes with advanced security features, including a random number generator and a unique ID for hardware identification, providing an additional layer of protection against unauthorized access and ensuring data integrity.

In summary, the ATUC256L4U-D3HES from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, memory, and peripherals, all while maintaining energy efficiency. Its robust feature set makes it suitable for a diverse range of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess