EN
  • EN
  • DE

ATUC64L4U-AUT

Part No ATUC64L4U-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TQFP / MCU 32-bit AVR RISC 64KB Flash 1.8V 48-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 L
Packaging Tray
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 769321-ATUC64L4U-AUT
Popularity Medium
Supply and Demand Status Limited
Family Name ATUC64L4U
Introduction Date December 06, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATUC64L4U-AUT CAD Model

Description

Microchip Technology ATUC64L4U-AUT Product Overview

The ATUC64L4U-AUT is a high-performance, low-power AVR® microcontroller from Microchip Technology, specifically designed for automotive applications. This microcontroller is built on Microchip's advanced picoPower® technology, offering an optimal solution for power-sensitive designs in the automotive industry.

With its 64KB of in-system self-programmable flash memory, the ATUC64L4U-AUT provides ample space for complex applications. Additionally, it features 4KB EEPROM and 4KB SRAM, ensuring sufficient storage for data logging and real-time processing. The device operates at a voltage range of 2.7V to 5.5V, delivering robust performance even under varying power supply conditions.

The microcontroller's advanced RISC architecture enables fast processing with a throughput of 1 MIPS per MHz, ensuring that time-critical tasks are handled efficiently. It supports a wide range of peripherals, including USART, SPI, and TWI interfaces, which facilitate easy communication with other devices in automotive systems. Moreover, it has a 10-bit ADC with up to 16 channels, allowing for precise analog signal measurement.

Safety and reliability are paramount in automotive applications, and the ATUC64L4U-AUT is designed with features such as Power-on Reset, Brown-out Detection, and a Watchdog Timer to maintain system integrity. The device also supports QTouch® library for capacitive touch functionality, adding a modern user interface component to automotive designs.

This microcontroller is qualified for high-temperature operation, with a temperature range of -40°C to 85°C, making it suitable for under-the-hood applications. The ATUC64L4U-AUT comes in a 44-lead TQFP package, providing a compact footprint for space-constrained automotive environments.

In conclusion, the Microchip Technology ATUC64L4U-AUT microcontroller is a versatile and robust choice for automotive developers looking for a microcontroller that offers a balance of performance, power efficiency, and advanced features to drive the next generation of automotive electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5827 $50.1578
35+ $2.9397 $102.8895
53+ $2.8478 $150.9334
73+ $2.7560 $201.1880
94+ $2.6641 $250.4254
126+ $2.3885 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess