EN
  • EN
  • DE

TLC2202AMJG

Part No TLC2202AMJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.7V/µs
Gain Bandwidth Product 1.9 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 80 µV
Current - Supply 1.8mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686036-TLC2202AMJG
Ultra Librarian 3D Model Ultra Librarian TLC2202AMJG CAD Model

Description

The TLC2202AMJG is a high-precision operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This particular model is part of the TLC2202 series, which is known for its low noise, high output drive capability, and excellent linear performance.

Key Features

  • Low Offset Voltage: The TLC2202AMJG offers an impressively low input offset voltage, which greatly enhances the accuracy of signal amplification and processing.
  • Low Noise: With a low noise density, this op-amp is an ideal choice for applications that require a clean signal amplification, such as audio processing and high-fidelity instrumentation.
  • High Output Drive: Capable of delivering a high output current, the TLC2202AMJG can drive capacitive loads with ease, making it suitable for a wide range of industrial applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system design requirements without compromising performance.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is crucial for many signal processing tasks.

Applications

The TLC2202AMJG is a versatile component that can be used in numerous applications. Its precision characteristics make it an excellent choice for:

  • Medical instrumentation
  • Professional audio equipment
  • Analog-to-digital converters (ADCs)
  • Test and measurement systems
  • Process control
  • Active filters

Package and Quality

TI's TLC2202AMJG comes in a robust package that is designed to meet the stringent requirements of industrial environments. The device is also part of TI's commitment to quality, ensuring reliability and performance consistency across a wide temperature range.

Conclusion

Whether you are designing a sophisticated audio system, precise measurement equipment, or robust industrial controls, the TLC2202AMJG from Texas Instruments provides the precision, reliability, and flexibility needed to excel in your application. Its combination of low noise, high output drive, and rail-to-rail output makes it a go-to op-amp for designers looking for superior performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1952 $88.3904
3+ $36.2628 $108.7884
5+ $35.1296 $175.6480
6+ $33.9964 $203.9784
8+ $32.8631 $262.9048
11+ $29.4635 $324.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess