EN
  • EN
  • DE

TPS62020DRCRG4

Part No TPS62020DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600 mA/1.25 MHz HIGH-EFFICIENCY STEP-DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272817-TPS62020DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62020DRCRG4 CAD Model

Description

Product Overview: TPS62020DRCRG4

The TPS62020DRCRG4 is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor innovation. This advanced power management integrated circuit (IC) is designed to meet the stringent power requirements of portable and battery-powered applications. With its compact size and high performance, the TPS62020DRCRG4 is an ideal solution for a wide range of products, including smartphones, PDAs, digital cameras, and other portable devices where energy efficiency is paramount.

Key Features

  • High Efficiency: The TPS62020DRCRG4 boasts a high efficiency of up to 95%, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: Users can program the output voltage from 0.7V to 6V, allowing for a wide range of power supply options for different components.
  • Low Dropout Operation: This feature ensures that the device continues to operate effectively even when the input voltage is very close to the output voltage, which is essential for battery-operated devices.
  • High Switching Frequency: With a 1.2MHz fixed switching frequency, the TPS62020DRCRG4 allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Power Save Mode: The IC includes a power save mode that reduces quiescent current during light load conditions, further conserving battery life.

Package and Reliability

The TPS62020DRCRG4 is available in a compact 10-pin VSON package, which is highly suitable for space-constrained applications. Texas Instruments ensures reliability by subjecting their products to rigorous testing and quality control processes. This power converter is no exception, providing stable and reliable operation over its entire temperature range.

Applications

The versatility of the TPS62020DRCRG4 makes it applicable in various high-performance portable devices. Its ability to maintain high efficiency across a wide load range makes it particularly useful in:

  • Handheld Devices
  • Portable Media Players
  • Wireless Modems
  • GPS Receivers
  • Other Battery-Powered Devices

In summary, the TPS62020DRCRG4 from Texas Instruments is a powerful, efficient, and versatile step-down converter that is designed to meet the needs of today's portable electronic devices. Its high efficiency, adjustable output, and compact size make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2086 $51.3376
38+ $2.6327 $100.0426
59+ $2.5505 $150.4795
82+ $2.4682 $202.3924
105+ $2.3859 $250.5195
141+ $2.1391 $301.6131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess