EN
  • EN
  • DE

ATV2500H-30KC

Part No ATV2500H-30KC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1027857-ATV2500H-30KC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV2500H-30KC CAD Model

Description

The ATV2500H-30KC is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed for a wide variety of digital logic applications. This device is part of the ATV2500H series, which is renowned for its high-speed and high-density capabilities.

Key Features:

  • High-Density Architecture: The ATV2500H-30KC offers a substantial amount of logic gates, providing the flexibility needed to implement complex digital circuits in a single chip.
  • Speed: With a 30ns propagation delay, this CPLD is optimized for high-speed applications, ensuring quick response times and efficient data processing.
  • Programming Technology: Utilizing Electrically Erasable Programmable Read-Only Memory (EEPROM) technology, the device can be programmed and reprogrammed with ease, allowing for multiple uses and updates.
  • Package: The device is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier), which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.
  • Power Consumption: Designed with power efficiency in mind, the ATV2500H-30KC operates with low power dissipation, making it ideal for portable and power-sensitive applications.
  • I/O Flexibility: A generous number of input/output pins are available, allowing for versatile interfacing with other components in a system.

Applications:

The versatility of the ATV2500H-30KC makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications
  • Data processing equipment
  • Consumer electronics

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The ATV2500H-30KC is backed by robust technical support and documentation, ensuring that designers can confidently incorporate this CPLD into their projects with the support they need to succeed.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess