EN
  • EN
  • DE

TPS563207SDRLR

Part No TPS563207SDRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.3-V TO 17-V INPUT, 3-A, FCCM M / Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.806V
Voltage - Output (Max) 7V
Current - Output 3A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number TPS563207
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS563207SDRLRDKR,296-TPS563207SDRLRTR,296-TPS563207SDRLRCT
Standard Package 4,000
Win Source Part Number 968209-TPS563207SDRLR
Ultra Librarian 3D Model Ultra Librarian TPS563207SDRLR CAD Model

Description

The TPS563207SDRLR is a highly efficient synchronous buck regulator from the reputable manufacturer Texas Instruments. This advanced power solution is designed to deliver outstanding performance for a wide range of applications, making it a versatile choice for engineers and designers seeking a reliable power management component.

Key Features:

  • Input Voltage Range: The device supports an input voltage range of 4.5V to 17V, making it suitable for various intermediate bus voltages or direct use from standard power rails.
  • Output Voltage: It provides an adjustable output voltage from 0.6V to 7V, which can be set with external resistors to accommodate different loads and applications.
  • Current Capability: The TPS563207SDRLR can deliver up to 3A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: With its synchronous buck topology, the regulator achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI) and optimize performance in noise-sensitive applications.
  • Protection Features: The device incorporates a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard the system under abnormal conditions.
  • Package: It is available in a small 6-pin SOT (Small Outline Transistor) package, which is ideal for space-constrained applications.

Applications:

The TPS563207SDRLR is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Point-of-Load (POL) Power Supplies
  • Field-Programmable Gate Array (FPGA) Power Supplies
  • Embedded Systems

Conclusion:

With its compact size, robust feature set, and the reputation of Texas Instruments for quality and reliability, the TPS563207SDRLR is an excellent choice for designers looking to optimize their power management solutions. Whether it's for industrial, commercial, or personal electronics, this voltage regulator is engineered to meet the demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1997 $50.9235
615+ $0.1639 $100.7985
950+ $0.1587 $150.7650
1,305+ $0.1536 $200.4480
1,685+ $0.1485 $250.2225
2,255+ $0.1331 $300.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,001 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess