The ATV750BL15DW883 from Microchip Technology is a high-performance, programmable logic device (PLD) designed to meet the rigorous demands of military, aerospace, and defense applications. This device is part of the Atmel SPLD (Simple Programmable Logic Device) family and is characterized by its reliability, durability, and versatility, making it an essential component for mission-critical systems.
Key Features
- High-Density Design: The ATV750BL15DW883 comes with a complex matrix of programmable logic gates, allowing designers to implement sophisticated digital logic functions within a compact footprint.
- Radiation Tolerance: This device is engineered to withstand harsh radiation environments, which is crucial for space and high-altitude applications.
- Extended Temperature Range: It operates effectively across a broad temperature range, ensuring consistent performance under extreme conditions.
- High-Speed Performance: With fast propagation delays and setup times, this PLD is optimized for applications that require quick data processing and real-time response.
- Military Standard Compliance: The ATV750BL15DW883 adheres to the stringent MIL-STD-883 standards, which test for thermal, mechanical, and electrical stresses to ensure reliability in military applications.
Applications
The versatility of the ATV750BL15DW883 makes it suitable for a wide range of applications, particularly where high reliability and resilience are paramount. Typical applications include:
- Avionics control systems
- Spacecraft and satellite subsystems
- Missile and weapons systems
- Secure communications
- Navigation and guidance systems
Technical Specifications
| Parameter |
Value |
| Logic Elements |
750 |
| Package Type |
Ceramic Dual In-Line Package (CERDIP) |
| Operating Voltage |
5V |
| Temperature Range |
Military Grade (-55°C to +125°C) |
| Quality Level |
MIL-STD-883 |
For designers and engineers looking for a robust PLD solution that can withstand the most challenging environments, the Microchip Technology ATV750BL15DW883 offers an optimal blend of performance, durability, and reliability.