EN
  • EN
  • DE

ATXMEGA128A1U-CN

Part No ATXMEGA128A1U-CN
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU AV XMEGA A1U 128KB TFBGA-100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462270-ATXMEGA128A1U-CN
Manufacturer Microchip Technology
Package Tray
Product Status Obsolete
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-CBGA (9x9)
Package / Case 100-TFBGA
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A1U-CN CAD Model

Description

Manufactured by Microchip/Atmel, the ATXMEGA128A1U-CN is part of the XMEGA A1U family, a series of microcontrollers designed for applications requiring high performance and low power consumption in a compact form factor. This MCU boasts 128KB of in-system programmable flash and is housed in a TFBGA-100 package. It is engineered for advanced, real-time computing tasks and superior mixed-signal capabilities. With features such as high-speed ADCs, DACs, and programmable multipurpose timers, it can handle complex control algorithms and is ideal for applications in industrial control systems, medical devices, and automotive products. The ATXMEGA128A1U-CN supports high-level communication protocols and its extensive array of peripherals enhances interface options. Its power efficiency and processing capability make it an excellent choice for designers aiming to create sophisticated yet energy-efficient devices.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess