EN
  • EN
  • DE

ATXMEGA128A4U-AUR

Part No ATXMEGA128A4U-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 44TQFP  /  AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A4U
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATXMEGA128A4U-AURTR,ATXMEGA128A4U-AURCT,ATXMEGA128A4U-AURDKR,ATXMEGA128A4U-AUR-ND
Standard Package 1,500
Win Source Part Number 987934-ATXMEGA128A4U-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A4U-AUR CAD Model

Description

Product Overview: ATXMEGA128A4U-AUR by Microchip Technology

The ATXMEGA128A4U-AUR is a cutting-edge 8/16-bit high-performance, low-power AVR® XMEGA® microcontroller from the industry-leading manufacturer, Microchip Technology. Designed to execute powerful instructions in a single clock cycle, this microcontroller achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed in a remarkable fashion.

Key Features

  • Advanced RISC Architecture: With 135 powerful instructions and most single clock cycle execution, this microcontroller offers the versatility and speed needed for complex applications.
  • High Capacity Memory: Boasting 128KB of in-system self-programmable flash, 2KB EEPROM, and 8KB internal SRAM, it provides ample space for code and data storage.
  • USB Connectivity: Integrated USB 2.0 Full-speed/low-speed Device module with in-chip transceiver and interface engine, enabling rapid data transfer and communication capabilities.
  • Peripheral Features: A plethora of peripherals including a DMA controller, event system, multiple serial communication modules, and a 16-bit real-time counter enhances its functionality for a wide range of applications.
  • Analog Features: The device includes advanced analog features like a 12-bit ADC, two 12-bit DACs, analog comparator, and internal voltage reference for precise measurements and control.

Energy Efficiency

The ATXMEGA128A4U-AUR is designed with picoPower® technology for ultra-low power consumption, making it ideal for battery-operated and power-sensitive applications. Its dynamic power control allows performance adjustments according to processing demands, further optimizing power usage.

Application Areas

With its robust feature set and power efficiency, the ATXMEGA128A4U-AUR is well-suited for a variety of applications including industrial control systems, medical devices, automotive systems, and consumer electronics. Its USB functionality makes it particularly well-adapted for devices requiring fast and reliable data communication.

Quality and Reliability

Microchip Technology's commitment to quality ensures that the ATXMEGA128A4U-AUR microcontroller is a reliable choice for designers and engineers. It is available in a 44-pin TQFP package and is fully supported by Microchip's development tools for easy integration and rapid development.

Whether you are developing sophisticated industrial machinery or innovative wearable devices, the ATXMEGA128A4U-AUR from Microchip Technology delivers the performance, efficiency, and adaptability required to drive your project's success.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6840 $50.7360
10+ $10.4074 $104.0740
15+ $10.0821 $151.2315
21+ $9.7569 $204.8949
27+ $9.4317 $254.6559
36+ $8.4560 $304.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess