EN
  • EN
  • DE

MAX3349EAEBE+T

Part No MAX3349EAEBE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 2.0 FS 16-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-UCSP (2x2)
Win Source Part Number 1067659-MAX3349EAEBE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3349EAEBE+T CAD Model

Description

The MAX3349EAEBE+T from Maxim Integrated is a cutting-edge USB transceiver designed to facilitate reliable USB communication in a variety of electronic devices. This compact and efficient component is ideal for applications where space and power consumption are critical concerns.

Key Features:

  • USB 2.0 Full-Speed Compatible: The MAX3349EAEBE+T supports full-speed USB 2.0 communication, ensuring compatibility with a wide range of USB devices and providing data transfer rates of up to 12Mbps.
  • Enhanced Electrostatic Discharge (ESD) Protection: With built-in ESD protection, this transceiver safeguards against damage due to electrostatic discharge events, enhancing the durability and longevity of your product.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low operating current, which is particularly advantageous for battery-powered devices.
  • Integrated Pullup Resistors: The inclusion of integrated pullup resistors simplifies the design and reduces external component count, saving space on the PCB.
  • Automatic Detection: The transceiver features automatic detection of USB speed and an integrated USB switch, streamlining the design process and ensuring seamless operation.

Applications:

The MAX3349EAEBE+T is versatile and can be used in a variety of applications. It is particularly suited for portable devices where space and power efficiency are paramount. Common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • GPS Units
  • Peripheral Devices

Technical Specifications:

The device comes in a compact 16-pin QSOP package, ensuring a minimal footprint on the printed circuit board. It operates over a broad temperature range, making it suitable for use in a wide variety of environmental conditions.

In summary, the Maxim Integrated MAX3349EAEBE+T USB transceiver is a robust, high-performance solution for USB communication in modern electronic devices. Its combination of speed, power efficiency, and integrated features make it an excellent choice for designers looking to optimize their USB interface design.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7235 $59.9170
52+ $2.2349 $116.2148
81+ $2.1645 $175.3245
111+ $2.0952 $232.5672
143+ $2.0247 $289.5321
191+ $1.8157 $346.7987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess