EN
  • EN
  • DE

ATXMEGA128C3-MHR

Part No ATXMEGA128C3-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLASH 64QFN  /  AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® C3
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 1611-ATXMEGA128C3-MHRTRINACTIVE,ATXMEGA128C3-MHRCT,1611-ATXMEGA128C3-MHRCT,1611-ATXMEGA128C3-MHRTR-ND,ATXMEGA128C3-MHRTR,1611-ATXMEGA128C3-MHRTR,1611-ATXMEGA128C3-MHRDKRINACTIVE,1611-ATXMEGA128C3-MHRDKR,1611-ATXMEGA128C3-MHRDKR-ND,ATXMEGA128C3-MHRDKR
Standard Package 4,000
Win Source Part Number 1133585-ATXMEGA128C3-MHR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128C3-MHR CAD Model

Description

Product Overview: ATXMEGA128C3-MHR

The ATXMEGA128C3-MHR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed for a wide range of applications that require advanced features and powerful processing capabilities. This microcontroller is part of the AVR® XMEGA® C microcontroller family and is well-suited for applications in industrial, consumer, medical, and communication markets.

Key Features:

  • Advanced RISC Architecture: The ATXMEGA128C3-MHR boasts a powerful 8/16-bit AVR CPU that combines the efficiency of an 8-bit processor with the processing power of a 16-bit architecture, allowing for fast and efficient handling of complex tasks.
  • Large Memory Capacity: With 128KB of in-system self-programmable flash, 8KB boot code section, 2KB EEPROM, and 8KB internal SRAM, this microcontroller offers ample space for robust applications and data storage.
  • High-Performance Peripherals: A rich set of peripherals, including high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces (USART, SPI, TWI), provide versatile options for interfacing with other components and devices.
  • Power Efficiency: The device operates with a power-saving mode and supports a wide voltage range of 1.6V to 3.6V, making it an excellent choice for battery-operated devices where power conservation is critical.
  • Robust Security Features: The microcontroller includes features such as a unique device ID and flash memory protection to enhance security and prevent unauthorized access to the device's firmware.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, the ATXMEGA128C3-MHR is resilient and reliable in extreme environmental conditions.

Applications:

The versatility of the ATXMEGA128C3-MHR makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Portable instrumentation
  • Consumer electronics

Overall, the ATXMEGA128C3-MHR from Microchip Technology provides a balance of performance, power efficiency, and advanced features, making it a go-to microcontroller for developers seeking to create sophisticated and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess