EN
  • EN
  • DE

ATXMEGA16A4U-AUR

Part No ATXMEGA16A4U-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series ATXMEGA16
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804542-ATXMEGA16A4U-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16A4U-AUR CAD Model

Description

Microchip Technology's ATXMEGA16A4U-AUR Microcontroller

The ATXMEGA16A4U-AUR is a high-performance, low-power 8/16-bit microcontroller from the XMEGA A family, designed by Microchip Technology. This sophisticated MCU is ideal for applications requiring a high level of processing power and minimal energy consumption. With its advanced features and capabilities, the ATXMEGA16A4U-AUR is perfectly suited for a wide range of industrial, consumer, and automotive applications.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 32MHz, providing robust performance for complex tasks.
  • Memory: It comes equipped with 16KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM, offering ample storage for instructions and data.
  • USB Connectivity: The microcontroller includes full-speed USB 2.0 device and host functionality, making it versatile for various USB-related applications.
  • Advanced Peripherals: It features a rich set of peripherals including a 12-bit analog-to-digital converter, analog comparators, and advanced timer/counters for complex timing and PWM tasks.
  • Power Efficiency: With picoPower technology, the ATXMEGA16A4U-AUR excels in power-saving capabilities, making it an energy-efficient choice for battery-operated devices.
  • Digital Communication: Multiple communication interfaces are available such as USART, SPI, and I2C, enabling easy integration with external components and systems.

Robust Design:

The ATXMEGA16A4U-AUR is designed to perform consistently under challenging conditions. It operates across an extended temperature range and includes various safety features like power-on reset and brown-out detection. Its QFN package ensures a compact footprint on PCBs, which is crucial for space-constrained applications.

Application Versatility:

Thanks to its rich feature set, the ATXMEGA16A4U-AUR is an excellent choice for a multitude of applications, including but not limited to, advanced sensor systems, consumer electronics, automotive control units, and industrial automation systems. Its adaptability and performance make it a go-to microcontroller for designers who require a reliable and flexible MCU platform.

Microchip Technology's commitment to innovation is exemplified in the ATXMEGA16A4U-AUR, making it a smart choice for developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4485 $54.4850
23+ $4.4706 $102.8238
35+ $4.3309 $151.5815
48+ $4.1912 $201.1776
62+ $4.0515 $251.1930
83+ $3.6324 $301.4892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess