EN
  • EN
  • DE

MC10104FN

Part No MC10104FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND/NAND GATE 4-ELEMENT 2-IN / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10104
Standard Package 249 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634248-MC10104FN
Ultra Librarian 3D Model Ultra Librarian MC10104FN CAD Model

Description

ON Semiconductor MC10104FN: A Versatile Quad 2-Input OR/NOR Gate

The MC10104FN from ON Semiconductor is a high-performance integrated circuit that combines flexibility and efficiency in digital logic applications. This device is part of the 10K series digital logic family, renowned for its speed and reliability. The MC10104FN specifically features a quad 2-input OR/NOR gate configuration, providing designers with multiple logical functions in a single package.

Key Features

  • Quad Configuration: The MC10104FN contains four independent 2-input OR/NOR gates, allowing for compact and complex logic designs within a single IC.
  • High-Speed Operation: Designed for rapid signal processing, this device is capable of handling fast switching times, making it ideal for high-frequency applications.
  • MECL 10K Series: As a member of the MECL 10K series, it operates with high-speed ECL logic levels, ensuring quick response times and reduced power consumption compared to other logic families.
  • Versatile Power Supply: The MC10104FN can operate with a power supply range typically between -4.94V and -5.46V, providing flexibility in various system designs.
  • Temperature Range: This device is designed to perform reliably over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The MC10104FN is well-suited for a variety of applications that require high-speed logic operations. Some common uses include:

  • Complex logic circuits
  • Communication systems
  • Signal processing units
  • Instrumentation and control systems

Package and Quality

Encased in a sturdy flat pack, the MC10104FN ensures durability and ease of integration into existing systems. ON Semiconductor is committed to delivering high-quality products, and this device is no exception. It meets stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding environments.

In summary, the MC10104FN from ON Semiconductor is a robust and versatile component that offers the convenience of multiple logic functions in a single IC. Its high-speed performance and reliable operation make it an excellent choice for designers seeking a compact, efficient solution for their digital logic needs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6340 $65.3600
90+ $1.3407 $120.6630
135+ $1.2989 $175.3515
185+ $1.2570 $232.5450
240+ $1.2151 $291.6240
320+ $1.0894 $348.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess